EN
  • EN
  • DE

LT1460EIS8-2.5#PBF

Part No LT1460EIS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 40mA
Tolerance ±0.125%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Noise - 10Hz to 10kHz 10μVrms
Voltage - Input 3.4 V to 20 V
Operating Supply Current 165μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 107523-LT1460EIS8-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1460EIS8-2.5#PBF CAD Model

Description

The LT1460EIS8-2.5#PBF is a high-precision, low-power voltage reference component from Linear Technology, a brand of Analog Devices renowned for their precision electronic components. This voltage reference is part of the LT1460 series, which is designed to offer stable and accurate reference voltages for various applications such as data conversion, power supply control, and instrumentation.

Key Features

  • Output Voltage: The LT1460EIS8-2.5#PBF provides a fixed reference voltage of 2.5V, suitable for many analog circuits and precision applications.
  • High Accuracy: This device offers an impressive initial accuracy, ensuring precise voltage regulation for sensitive electronic systems.
  • Low Temperature Coefficient: With a low temperature coefficient, the voltage reference maintains its accuracy across a wide temperature range, making it reliable for use in various environmental conditions.
  • Low Dropout Voltage: It features a low dropout voltage, allowing it to function correctly even with minimal differences between the supply voltage and the reference voltage.
  • Low Power Consumption: The LT1460EIS8-2.5#PBF is designed for micropower operations, making it an excellent choice for battery-operated and portable devices where power efficiency is crucial.
  • Package: It is available in an 8-lead SOIC package, providing a compact solution that is easy to integrate into a variety of electronic systems.

Applications

The LT1460EIS8-2.5#PBF is versatile and can be used in various applications, including:

  • Precision data converters (ADCs/DACs)
  • Portable battery-powered devices
  • Power supply control
  • Instrumentation and test equipment
  • Automotive electronics

Quality and Reliability

Linear Technology is committed to the highest standards of quality and reliability, and the LT1460EIS8-2.5#PBF is no exception. It is designed to meet rigorous industry standards, ensuring long-term stability and performance in your electronic projects.

With its combination of precision, power efficiency, and robustness, the LT1460EIS8-2.5#PBF voltage reference is an excellent choice for engineers and designers looking to enhance the accuracy and reliability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6485 $53.5395
16+ $6.2757 $100.4112
25+ $6.0796 $151.9900
34+ $5.8835 $200.0390
44+ $5.6874 $250.2456
59+ $5.0990 $300.8410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess