EN
  • EN
  • DE

LT1460HCS3-10

Part No LT1460HCS3-10
Manufacturer Linear Technology
Description Family of Micropower Series References in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205691-LT1460HCS3-10
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1460HCS3-10 CAD Model

Description

Product Overview: LT1460HCS3-10 from Linear Technology

The LT1460HCS3-10 is a precision, low power, 10V reference from Linear Technology, designed to provide a stable voltage source for high-performance analog circuits. It is a part of the LT1460 series, which is known for its excellent accuracy and stability over temperature, making it an ideal choice for precision applications.

Key Features:

  • Precision Voltage: The LT1460HCS3-10 offers a precise 10V output, with an initial accuracy of ±0.05% and temperature coefficient as low as 10ppm/°C, ensuring reliable performance across a wide range of operating conditions.
  • Low Power Consumption: With a quiescent current of only 130µA, this device is optimized for battery-powered and energy-efficient applications.
  • Long-Term Stability: It exhibits excellent long-term stability, which is critical for maintaining performance in precision instrumentation and measurement systems.
  • Low Noise: The LT1460HCS3-10 features low output noise, making it suitable for sensitive electronic applications where noise can impact the overall system performance.
  • Wide Operating Temperature Range: This voltage reference can operate over a wide temperature range from -40°C to +125°C, allowing it to be used in harsh environments.
  • Small Package: Housed in a compact SOT-23 package, the LT1460HCS3-10 is ideal for space-constrained applications.

Applications:

The LT1460HCS3-10 is versatile and can be used in a variety of applications, including:

  • Precision data converters
  • Portable instrumentation
  • Industrial process control systems
  • Automotive electronics
  • Battery-powered devices
  • Medical equipment

In conclusion, the LT1460HCS3-10 is a high-quality, reliable voltage reference that offers precision, low power consumption, and stability, making it a top choice for engineers and designers looking for a reference voltage source in their high-performance analog circuits. With its robust feature set, the LT1460HCS3-10 is well-suited to meet the demanding requirements of a wide range of applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7254 $52.3524
13+ $8.1732 $106.2516
19+ $7.8971 $150.0449
28+ $7.3448 $205.6544
36+ $7.0687 $254.4732
45+ $6.7926 $305.6670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,701 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess