EN
  • EN
  • DE

LT1460JCS3-2.5#TRMPBF

Part No LT1460JCS3-2.5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 40mA
Tolerance ±0.4%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Noise - 10Hz to 10kHz 4μVrms
Voltage - Input 3.4 V to 20 V
Operating Supply Current 175μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1058295-LT1460JCS3-2.5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1460JCS3-2.5#TRMPBF CAD Model

Description

The LT1460JCS3-2.5#TRMPBF is a high-precision, low-power voltage reference from Linear Technology, a brand of Analog Devices, designed to provide a stable reference voltage for precision applications. This device is a series reference with a fixed output voltage of 2.5V, making it ideal for many analog circuits that require a precise voltage reference.

Key Features:

  • Accuracy: The LT1460 offers an initial accuracy of ±0.1%, ensuring high precision in its output voltage, which is critical for sensitive electronic applications.
  • Low Drift: With a low temperature coefficient of typically 10ppm/°C, the LT1460 maintains its accuracy over a wide temperature range, making it reliable for use in varying environmental conditions.
  • Low Power: The device operates with a quiescent current of only 125µA, which is beneficial for battery-powered and portable devices where power efficiency is crucial.
  • Stability: The LT1460 is capable of driving capacitive loads up to 10,000µF, providing excellent stability and transient response in various applications.
  • Package: It comes in a small surface-mount SOT-23 package, which is ideal for space-constrained applications.
  • Supply Range: This voltage reference can operate from a supply voltage ranging from 4V to 20V, giving it flexibility in different circuit designs.

Applications:

The LT1460JCS3-2.5#TRMPBF is suited for a broad range of applications, including:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Battery-powered equipment
  • Industrial process control systems
  • Automotive electronics

Quality and Reliability:

Linear Technology's commitment to quality ensures that the LT1460JCS3-2.5#TRMPBF voltage reference is manufactured to the highest standards, providing reliable performance in even the most demanding applications. The device is also RoHS compliant, adhering to environmental regulations for electronic components.

With its combination of accuracy, low power consumption, and small footprint, the LT1460JCS3-2.5#TRMPBF is an excellent choice for designers looking for a high-quality, dependable voltage reference for their electronic projects.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess