EN
  • EN
  • DE

LT1460KCS3-3.3#3AKPBFG

Part No LT1460KCS3-3.3#3AKPBFG
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Linear Technology
Win Source Part Number 302621-LT1460KCS3-3.3#3AKPBFG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1460KCS3-3.3#3AKPBFG CAD Model

Description

Product Overview: LT1460KCS3-3.3#3AKPBFG

The LT1460KCS3-3.3#3AKPBFG is a precision voltage reference component from Linear Technology, renowned for its stability and accuracy. This device is designed to provide a fixed 3.3V output voltage, making it an ideal choice for high-performance analog and digital circuits that require a stable reference voltage.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, suitable for various applications requiring a stable voltage reference.
  • High Accuracy: Features a tight initial accuracy, ensuring minimal deviation from the nominal output voltage, which is critical for sensitive electronic systems.
  • Temperature Stability: Exhibits excellent thermal behavior, maintaining its accuracy over a wide temperature range, which is essential for reliable operation in varying environmental conditions.
  • Low Dropout Voltage: Capable of operating with a small difference between the input and output voltage, enhancing its efficiency and making it suitable for low-voltage applications.
  • Low Noise: Generates minimal output noise, a crucial characteristic for precision instrumentation, data conversion, and high-end audio equipment.
  • Long-Term Stability: Offers outstanding long-term stability, ensuring consistent performance over the lifespan of the product.

Applications

The LT1460KCS3-3.3#3AKPBFG is versatile and can be used in a variety of applications, including:

  • High-precision data converters (ADCs/DACs)
  • Portable battery-powered devices
  • Industrial control systems
  • Medical instrumentation
  • Automotive electronics
  • Telecommunication infrastructure

Quality and Reliability

Linear Technology ensures that the LT1460KCS3-3.3#3AKPBFG meets the highest standards of quality and reliability. The device is rigorously tested to perform under stringent conditions, guaranteeing its performance for critical applications where failure is not an option.

Package and Availability

This voltage reference comes in a compact SO-8 package, which is suitable for space-constrained applications. The package is designed for surface mount technology (SMT), allowing for efficient assembly and integration into various electronic systems.

With its combination of precision, stability, and reliability, the LT1460KCS3-3.3#3AKPBFG from Linear Technology stands out as an exceptional choice for designers seeking a high-quality voltage reference solution.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess