EN
  • EN
  • DE

LT1460KCS3-3.3#TRMPBF

Part No LT1460KCS3-3.3#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 40mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Noise - 10Hz to 10kHz 4μVrms
Voltage - Input 4.2 V to 20 V
Operating Supply Current 220μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 133845-LT1460KCS3-3.3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1460KCS3-3.3#TRMPBF CAD Model

Description

LT1460KCS3-3.3#TRMPBF - Precision Micropower Low Dropout Reference

The LT1460KCS3-3.3#TRMPBF is a high-performance, precision voltage reference from Linear Technology, offering a fixed 3.3V output with an impressive level of accuracy and stability. Designed for applications requiring a low dropout voltage and low quiescent current, this device is ideal for battery-powered systems and portable equipment.

Key Features

  • Output Voltage: Fixed 3.3V with high accuracy
  • Low Dropout Voltage: Ensures stable operation even with minimal input-to-output differential
  • Low Quiescent Current: Ideal for power-sensitive applications, maximizing battery life
  • High Output Current: Capable of sourcing up to 20mA, suitable for a wide range of applications
  • Temperature Coefficient: Features a low temperature coefficient, ensuring consistent performance across a wide temperature range
  • Stable with Capacitive Loads: Designed to remain stable with capacitive loads, offering flexibility in design

Applications

The LT1460KCS3-3.3#TRMPBF is versatile and can be used in various applications, such as:

  • Portable, battery-powered devices
  • Data acquisition systems
  • Instrumentation
  • Automotive electronics
  • Medical devices

Package and Reliability

The device comes in a compact SOT-23 package, making it a space-saving solution for designs where board space is at a premium. Additionally, it is characterized for operation from -40°C to 125°C, ensuring reliable performance in harsh environments and across wide temperature ranges.

Quality and Environmental Compliance

Linear Technology's LT1460KCS3-3.3#TRMPBF is RoHS compliant and meets various environmental standards, reflecting the company's commitment to environmentally responsible manufacturing. The suffix 'TRMPBF' indicates that the product is provided in tape and reel packaging, facilitating efficient assembly processes for high-volume production.

In summary, the LT1460KCS3-3.3#TRMPBF from Linear Technology is a top-tier choice for engineers and designers looking for a reliable, high-precision voltage reference that combines low power consumption with high accuracy and stability.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0885 $50.4425
13+ $8.2778 $107.6114
19+ $8.0191 $152.3629
26+ $7.7604 $201.7704
34+ $7.5017 $255.0578
45+ $6.7257 $302.6565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,748 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess