EN
  • EN
  • DE

LT1460KCS3-5/LT1460JCS3-5/LT1460HCS3-5

Part No LT1460KCS3-5/LT1460JCS3-5/LT1460HCS3-5
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Linear Technology
Win Source Part Number 302623-LT1460KCS3-5/LT1460JCS3-5/LT1460HCS3-5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1460KCS3-5/LT1460JCS3-5/LT1460HCS3-5 CAD Model

Description

The LT1460 Series from Linear Technology represents a family of micropower bandgap references that are available in three distinct grades: LT1460KCS3-5, LT1460JCS3-5, and LT1460HCS3-5. These precision voltage references are designed to offer a fixed 5V output with tight tolerances and low temperature coefficients, making them ideal for high-accuracy applications.

Key Features:

  • Precision Voltage: Each device in the LT1460 series provides a stable 5V reference voltage with an initial accuracy of ±0.1% for the 'K' grade, ±0.15% for the 'J' grade, and ±0.2% for the 'H' grade.
  • Low Temperature Drift: These devices feature excellent temperature stability, with a temperature coefficient as low as 10ppm/°C for the 'K' grade, ensuring reliable performance over a wide temperature range.
  • Low Dropout Voltage: The series offers a low dropout performance, typically 100mV, which allows operation with minimal headroom above the output voltage.
  • Low Quiescent Current: The LT1460 is optimized for battery-powered and portable applications, with a quiescent current as low as 15µA, which helps to extend battery life.
  • Package Options: Available in a small surface-mount SOT-23 package, these voltage references are suitable for space-constrained applications.
  • Wide Operating Range: These devices are operational over a wide supply range of 4.15V to 18V, accommodating various supply conditions.

Applications:

The LT1460 series voltage references are suitable for a broad array of applications, including:

  • Portable Instrumentation
  • Battery-Powered Equipment
  • Precision Data Converters
  • Automotive Electronics
  • Industrial Control Systems

Conclusion:

With its combination of high accuracy, low power consumption, and compact footprint, the LT1460 series from Linear Technology is an excellent choice for designers who require a reliable voltage reference source for their precision electronic systems. Whether for industrial, automotive, or portable applications, the LT1460KCS3-5, LT1460JCS3-5, and LT1460HCS3-5 provide the performance and versatility needed to meet stringent requirements.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess