EN
  • EN
  • DE

ADR421ARMZ-REEL7

Part No ADR421ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.5V 10mA 8-Pin MSOP T/R / IC VREF SERIES 2.5V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.12%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 1.75μVp-p
Voltage - Input 4.5 V to 18 V
Operating Supply Current 600μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 077727-ADR421ARMZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Portable Devices, Medical, Test & Measurement, Automation & Process Control, Automotive, Power Management
Family Name ADR421
Introduction Date February 10, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADR421ARMZ-REEL7 CAD Model

Description

The ADR421ARMZ-REEL7 is a precision voltage reference component manufactured by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This particular model is part of the ADR42x series, which is known for providing stable and accurate reference voltages that are critical for the performance of analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision measurement and control systems.

Key Features

  • Output Voltage: The ADR421ARMZ-REEL7 offers a precise 2.048V output voltage, which is commonly used as a reference in 12-bit, 14-bit, and 16-bit systems.
  • High Accuracy: It boasts an initial accuracy of ±0.1% and a low temperature coefficient (tempco) of 3 ppm/°C (typical), ensuring reliable performance over a wide temperature range.
  • Low Noise: With a low 1/f noise of 0.7 µVp-p (0.1 Hz to 10 Hz) and low wideband noise of 3 µVrms (10 Hz to 10 kHz), the ADR421ARMZ-REEL7 is ideal for sensitive applications requiring low noise levels.
  • Wide Supply Range: It operates with a supply voltage range from 4.5 V to 18 V, providing design flexibility for various system voltage requirements.
  • Long-Term Stability: Demonstrating excellent long-term stability, the ADR421ARMZ-REEL7 ensures consistent performance over the lifespan of the device.
  • Package and Supply Format: The device comes in an 8-lead MSOP package and is available in a 7-inch reel, making it suitable for automated assembly processes.

Applications

The ADR421ARMZ-REEL7 is versatile and can be used in a wide array of applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Industrial instrumentation
  • Medical devices
  • Automotive systems
  • Battery-powered devices

Conclusion

With its high precision, low noise, and stable performance, the ADR421ARMZ-REEL7 from Analog Devices Inc. is an excellent choice for engineers and designers who require a reliable voltage reference for their high-accuracy applications. Its robust design and flexible operating conditions make it suitable for a broad spectrum of industrial, automotive, and consumer electronics products.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6792 $51.4712
27+ $3.8394 $103.6638
41+ $3.7194 $152.4954
56+ $3.5994 $201.5664
72+ $3.4794 $250.5168
97+ $3.1195 $302.5915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,099 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess