EN
  • EN
  • DE

LT1460LHS8-2.5#TRPBF

Part No LT1460LHS8-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC / V-Ref Precision 2.5V 40mA 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 40mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Noise - 10Hz to 10kHz 10μVrms
Voltage - Input 3.4 V ~ 20 V
Operating Supply Current 165μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780462-LT1460LHS8-2.5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1460
Introduction Date January 12, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1460LHS8-2.5#TRPBF CAD Model

Description

The LT1460LHS8-2.5#TRPBF is a precision voltage reference from Linear Technology, renowned for its high accuracy and low power consumption. This component is designed to provide a stable 2.5V output voltage which is critical for various high-precision analog circuits, such as A/D and D/A converters, portable instrumentation, and battery-powered devices.

Key Features

  • Output Voltage: Precisely 2.5V with high accuracy.
  • Temperature Stability: Excellent stability over the full temperature range ensures reliable performance under varying conditions.
  • Low Dropout Voltage: The device can maintain its output voltage with a minimal difference between the input and output voltage, making it suitable for low headroom applications.
  • Low Quiescent Current: The micropower operation makes it ideal for battery-powered applications, as it helps to extend battery life.
  • Output Trim: Provides the ability to fine-tune the output voltage to meet specific application requirements.
  • Package: Housed in an 8-Lead SOIC package, it is compact and suitable for space-constrained applications.

Applications

The LT1460LHS8-2.5#TRPBF is versatile and can be used in a variety of applications where a precise reference voltage is required. These include:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Precision instrumentation
  • Automotive electronics

Quality and Reliability

Linear Technology is committed to delivering high-quality products. The LT1460LHS8-2.5#TRPBF is no exception and is manufactured to meet the highest standards of performance and reliability. It is also available in a tape and reel package (TRPBF suffix), which is suitable for automated assembly processes, ensuring consistent placement and orientation during manufacturing.

Conclusion

With its precise output, low power consumption, and stable performance, the LT1460LHS8-2.5#TRPBF is an excellent choice for designers who require a reliable and efficient voltage reference in their electronic designs. Its small footprint and adaptability to various applications make it an invaluable component in the precision electronics industry.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess