EN
  • EN
  • DE

LT1460MHS8-5

Part No LT1460MHS8-5
Manufacturer Linear Technology
Description Micropower Precision Series Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205702-LT1460MHS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1460MHS8-5 CAD Model

Description

Product Overview: LT1460MHS8-5 from Linear Technology

The LT1460MHS8-5 is a precision voltage reference component designed and manufactured by Linear Technology, a renowned leader in the field of analog integrated circuits. This high-quality device is engineered to provide a stable and precise 5V reference voltage, which is essential for a wide range of electronic applications, including data conversion, power supply control, and instrumentation.

One of the key features of the LT1460MHS8-5 is its low drift and excellent temperature stability. This ensures that the reference voltage remains consistent over a broad range of environmental conditions, making it an ideal choice for systems that require high precision under varying temperatures. Its low output noise and long-term stability further contribute to its reliability, making it a trusted component in critical applications.

The LT1460MHS8-5 is housed in an H package with an 8-lead small outline integrated circuit (SOIC) footprint, which allows for compact board designs and easy integration into a wide variety of electronic systems. The device is also characterized by its low power consumption, which is particularly beneficial for battery-powered and portable devices where energy efficiency is paramount.

Additionally, the LT1460MHS8-5 offers a drop-in replacement for many other standard 5V references, providing designers with flexibility and ease of use when upgrading existing systems or creating new designs. Its robust design ensures protection against reverse battery and reverse current, enhancing the overall durability and lifespan of the product.

In summary, the LT1460MHS8-5 from Linear Technology is a high-performance, reliable voltage reference that meets the stringent requirements of modern electronic applications. Its precision, stability, and low power consumption, combined with a convenient package size, make it an excellent choice for engineers and designers looking to enhance the performance of their systems.

For detailed specifications, application notes, and further information, interested parties are encouraged to consult the official datasheet and product documentation provided by Linear Technology.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2215 $57.6645
7+ $15.7715 $110.4005
10+ $15.2786 $152.7860
14+ $14.7858 $207.0012
18+ $14.2929 $257.2722
24+ $12.8143 $307.5432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess