EN
  • EN
  • DE

UCC28514DW

Part No UCC28514DW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description ADVANCED PFC/PWM COMBINATION CONTROLLERS | IC PFC/PWM COMB CTRLR 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Mode Average Current
Switching Frequency 200kHz
Current - Startup 100μA
Supply Voltage (V) 9.7V ~ 18V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number UCC28514
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1276290-UCC28514DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28514DW CAD Model

Description

The UCC28514DW from Texas Instruments is a high-performance integrated circuit designed for power supply applications that require both Power Factor Correction (PFC) and Pulse Width Modulation (PWM) in a single package. This advanced combination controller is part of the BiCMOS family, offering enhanced performance through the integration of both bipolar and CMOS technologies.

Key Features

  • Integrated PFC and PWM: Combines both PFC and PWM controllers to provide a compact solution for power supply designs, reducing component count and simplifying the circuit design.
  • High Efficiency: Optimized for high efficiency, the UCC28514DW ensures minimal power loss during operation, making it suitable for energy-sensitive applications.
  • Wide Operating Range: Capable of handling a wide range of input voltages, this controller is versatile and can be used in various power systems globally.
  • Programmable Switching Frequency: Offers flexibility in design by allowing the user to set the optimal switching frequency for the application.
  • Soft Start Functionality: Equipped with a soft start feature that prevents current spikes and voltage overshoots during startup, enhancing the reliability and longevity of the end product.

Applications

The UCC28514DW is ideal for a variety of applications where efficient power conversion is essential. These include:

  • AC-to-DC Adapters
  • Offline Power Supplies
  • Power Supplies for Desktops, Servers, and Telecom Equipment
  • LED Lighting Systems

Package and Availability

The device is available in a 16-pin SOIC (DW) package, providing a compact footprint for space-constrained applications. As with all Texas Instruments products, the UCC28514DW is designed to meet high-quality standards and is available through TI's extensive distribution network.

For detailed specifications, application notes, and support resources, designers are encouraged to visit the Texas Instruments website, where they can also find information on pricing and availability.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9761 $50.5937
41+ $2.4419 $100.1179
64+ $2.3656 $151.3984
88+ $2.2893 $201.4584
113+ $2.2130 $250.0690
152+ $1.9841 $301.5832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess