EN
  • EN
  • DE

LT1461AIS8-4

Part No LT1461AIS8-4
Manufacturer Linear Technology
Description Micropower Precision Low Dropout Series Voltage Reference Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205711-LT1461AIS8-4
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1461AIS8-4 CAD Model

Description

Product Overview: LT1461AIS8-4 Precision Voltage Reference

The LT1461AIS8-4 is a high-precision voltage reference component manufactured by Linear Technology, renowned for its stability and accuracy in critical applications. This device is part of the LT1461 series, which is designed to offer a low dropout voltage and a low temperature coefficient, making it an excellent choice for high-performance analog circuits.

Key Features

  • Output Voltage: The LT1461AIS8-4 provides a fixed 4.096V output voltage, which is a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), ensuring compatibility with many standard systems.
  • High Accuracy: With an initial accuracy of ±0.05%, this voltage reference maintains precision over a wide range of operating conditions.
  • Low Temperature Coefficient: It boasts an impressive low temperature coefficient of 10ppm/°C typical, ensuring minimal deviation over temperature variations.
  • Low Dropout Voltage: The LT1461AIS8-4 operates with a minimal dropout voltage, making it suitable for battery-powered and low voltage applications.
  • Supply Current: The device features a low supply current of 400μA max, contributing to energy-efficient operation in portable devices.
  • Package: It is available in the 8-lead SOIC package, which is suitable for surface-mount technology and compact circuit designs.

Applications

The LT1461AIS8-4 is versatile and can be used in a wide range of applications, including:

  • Precision data systems
  • High-resolution ADCs and DACs
  • Portable instrumentation
  • Medical devices
  • Automotive electronics
  • Industrial controls

With its high precision and stability, the LT1461AIS8-4 is an ideal choice for engineers and designers looking to enhance the performance of their electronic systems. Whether for calibration, signal conditioning, or power management, this voltage reference provides a reliable and consistent voltage source that can significantly improve the accuracy of the overall system.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess