EN
  • EN
  • DE

LT1461BCS8-4#TRPBF

Part No LT1461BCS8-4#TRPBF
Manufacturer Linear Technology
Catalog OEM Souring
Description Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466273-LT1461BCS8-4#TRPBF
Manufacturer Linear Technology
Package Tape & Reel (TR)
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 100mA
Tolerance ±0.06%
Temperature Coefficient 7ppm/°C
Noise - 0.1Hz to 10Hz 8ppmp-p
Noise - 10Hz to 10kHz 9.6ppmrms
Voltage - Input 4.596 V ~ 20 V
Current - Supply 70µA
Operating Temperature 0°C ~ 70°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO;5;9;7;10;8;3;4;2;1;5503;505;175;1240;600062;31;4878;5272;600039;2832;600026;4024;448;600010;600060;1016;576;353;150;278;1589;14;1727;2129;5380;954;568;488;10;20;1028;2156;3565;600;5399;336;600016;497;5536;1801;296;264;1238;4518;600018;373;818;0;93596;93600;94298;92869;23463;23462;23464;107257;110234;20163;117448;127269;111328;111206;111266;111263;111161;21048;125850;125851;92875;92876;92877;21047;65221;125925;127317;76795;124395;127284;21044;62;61;3;2;243;250;4;1;17;6;0;2;4;7;1;1;351698;401373;401390;401391;401393;401394;402198;402209;402210;1;310372;310373;347431;390144;74516;39590;17972;21847;182513;25078;28664;31294;38672;120868;41522;461958;45331;48701;46280;46322;46352;46631;46503;46542;46555;46561;46805;46710;46727;47025;47054;46974;46992;47448;47579;47849;47768;48148;51116;55539;55858;57684;56922;59425;61153;168722;123300;123301;123455;128349;457084;129499;129861;129822;1838;132007;132388;132389;132391;130692;130699;131008;133589;134280;136170;202627;174115;177404;228504;204395;204765;205440;208524;211463;824841;824840;2667;249171;249437;230908;267452;251032;251273;253408;254801;254668;281265;665951;269374;270755;282604;283017;298238;1403;74515;186410;1;1.25 V;1.251 V;1.2525 V;1.8 V;2.052 V;2.49 V;2.5 V;2.502 V;2.505 V;3.006 V;3.3 V;3.5 V;4.104 V;5 V;5.015 V;5.022 V;5.2 V;5.3 V;5.5 V;6 V;10 V;12 V;12.4 V;13 V;13.776 V;14 V;15 V;16 V;17.4 V;18 V;20 V;20.2 V;24 V;28 V;30 V;35 V;36 V;37 V;40 V;40 µA;100 µA;130 µA;150 µA;200 µA;300 µA;400 µA;500 µA;1 mA;2 mA;2.5 mA;3 mA;3.5 mA;4 mA;5 mA;7 mA;8 mA;10 mA;12 mA;15 mA;20 mA;21 mA;25 mA;30 mA;40 mA;50 mA;60 mA;70 mA;75 mA;80 mA;100 mA;120 mA;150 mA;200 mA;250 mA;400 mA;206579;135398;129322;129239;128925;28769;28770;2080;651;667;1938;671;672;684;503639;687;692;693;696;716;717;720;721;726;731;750;751;759;766;771;776;787;790;792;794;797;816;817;836;838;844;848;882;883;886;896;909;911;916;925;927;936;952;959;961;962;976;1034;1041;1042;1047;1052;1060;1066;1084;1090;1091;1100;1110;1131;1171;1198;1204;1217;1261;1262;1272;1684;745335;1723;1727;1732;1768;718426;1782;2106;2133;2331;2344;2503;2682;2910;1;7508;693162;495133;120841;120842;55534;168616;132002;202499;228228;756995;249095;267206;253211;281223;270752;294814;284150;305405;74297;87557;103510;103511;112587;116437;733651;143640;143641;143642;159214;159215;184547;184548;191995;194826;194828;814370;480713;215251;215252;215253;226027;238714;238715;240820;243943;257614;259637;260640;263092;757499;264605;274104;278183;287588;287589;289122;291431;291432;299909;301028;69579;84270;84651;94753;1555;100664;839049;147951;157288;1;509968;693163;503742;16480;804712;28546;36540;754780;120843;55535;57680;59423;168618;125235;126941;128652;130173;132003;136169;722712;708766;727475;228229;294815;87558;666540;184549;814369;63984;46024;47142;49123;51339;665953;52107;53410;55984;58593;59713;61585;62062;137794;124018;125587;126096;128938;133789;135111;135112;135551;180525;180526;172236;174501;175327;176699;176700;177913;178532;211649;205532;206320;207716;208804;210302;210303;235403;231576;232053;254920;737413;251175;251332;252192;252193;253317;253318;254171;272319;270147;737414;285499;282802;284514;298556;737415;296661;297156;297525;67272;76864;83139;737416;82732;89741;737417;94236;94237;99415;737418;105416;110350;114087;117883;139538;139539;144992;147531;150421;153135;156538;162129;164248;166556;181660;737425;819460;187151;189462;192702;195570;199249;200704;212833;218444;221080;743952;236237;236254;241152;243053;244260;743953;246408;255
Ultra Librarian 3D Model Ultra Librarian LT1461BCS8-4#TRPBF CAD Model

Description

The LT1461BCS8-4#TRPBF from Linear Technology is a precision voltage reference that offers high accuracy and stability across a wide range of applications. Its core function is to provide a stable reference voltage, which is critical in analog-to-digital or digital-to-analog conversion processes, power supply monitoring, and control systems. The LT1461BCS8-4#TRPBF stands out due to its low temperature coefficient and excellent long-term stability, making it an ideal choice for high-precision applications such as medical instrumentation, laboratory equipment, and communication infrastructure. This component comes in a compact S8 package, allowing for efficient use of board space without sacrificing performance. Additionally, its robust construction ensures reliability and durability in complex electronic systems, embodying Linear Technology's commitment to high-quality component manufacturing.

You May Also Be Interested in

Abracon LLC
Crystals 16.0 MHZ 10PF
Lowest to $1.2492
N95
Intel
N95 Chipset - N Series
Lowest to $81.2843
Abracon LLC
Crystals 18.432 MHZ 18PF SMD
Lowest to $1.0704
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1000pF C0G 0603 1% AEC-Q200
Need more? Email Us
Adesto Technologies
IC FLASH 1MB SPI 85 MHZ 8SOIC
Lowest to $0.8010
Intel
Chipset C628 EY82C628 PCH
Need more? Email Us
Abracon LLC
Crystals 30.0 MHZ 10PF 20PPM
Lowest to $1.1509
Abracon LLC
CRYSTAL 24.5760MHZ 18PF SMD
Need more? Email Us
Sharp Microelectronics
S12.1"
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8333 $54.1665
12+ $8.8889 $106.6668
18+ $8.6111 $154.9998
24+ $8.3334 $200.0016
32+ $8.0556 $257.7792
42+ $7.2222 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess