EN
  • EN
  • DE

LT1461CCS8-4

Part No LT1461CCS8-4
Manufacturer Linear Technology
Description Micropower Precision Low Dropout Series Voltage Reference Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205724-LT1461CCS8-4
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1461CCS8-4 CAD Model

Description

LT1461CCS8-4 Precision Voltage Reference

The LT1461CCS8-4 is a high-precision voltage reference component manufactured by Linear Technology, renowned for its stability and accuracy. This device is part of the LT1461 series, which offers a range of fixed voltages suitable for various applications requiring a stable reference voltage.

Key Features:

  • Output Voltage: The LT1461CCS8-4 provides a fixed 4.096V output, a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) that utilize a 12-bit binary resolution.
  • High Accuracy: With an initial accuracy of ±0.05%, this component ensures precise voltage reference for critical applications.
  • Low Temperature Coefficient: It has an excellent temperature coefficient, typically 10ppm/°C, which guarantees stable performance over a wide temperature range.
  • Low Dropout Voltage: The LT1461CCS8-4 operates with a very low dropout voltage, making it suitable for battery-powered devices and low voltage operations.
  • Low Noise: This device features a low output noise of only 10µVP-P (0.1Hz to 10Hz), making it ideal for high precision and sensitive electronics where noise can be a critical factor.
  • Long-Term Stability: Demonstrates excellent long-term stability, a crucial characteristic for maintaining consistent performance over the product's lifespan.

Applications:

The LT1461CCS8-4 is versatile and can be used in a wide array of applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Portable instrumentation
  • Industrial process control systems
  • Automotive electronics
  • Medical equipment

Package and Reliability:

Encased in an 8-lead narrow SOIC package, the LT1461CCS8-4 is designed for surface-mount technology (SMT), allowing for efficient assembly and integration into various electronic systems. Linear Technology ensures reliability and performance of their products, and the LT1461CCS8-4 is no exception, providing a dependable reference voltage for high-precision applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1428 $55.7140
11+ $9.1429 $100.5719
17+ $8.8571 $150.5707
24+ $8.5714 $205.7136
31+ $8.2857 $256.8567
41+ $7.4286 $304.5726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 655 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess