EN
  • EN
  • DE

LT1461CCS850

Part No LT1461CCS850
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071406-LT1461CCS850
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1461CCS850 CAD Model

Description

Product Overview: LT1461CCS8-5 Precision Voltage Reference

The LT1461CCS8-5 is a high-precision voltage reference component manufactured by Linear Technology, now part of Analog Devices. This device is designed to offer a stable and accurate reference voltage, making it an essential building block for various electronic applications requiring high precision and reliability.

Key Features

  • Output Voltage: The LT1461CCS8-5 offers a fixed output voltage of 5V, which is maintained with a high level of accuracy.
  • Low Drift: With a low temperature coefficient, this device exhibits minimal voltage drift over temperature changes, ensuring consistent performance.
  • High Accuracy: The initial accuracy of the output voltage is impressive, which is critical for applications where precision is paramount.
  • Low Noise: The LT1461CCS8-5 features low output noise, making it suitable for noise-sensitive applications such as precision data conversion and measurement systems.
  • Long-Term Stability: The device is characterized by excellent long-term stability, which guarantees a reliable voltage reference over an extended period.
  • Supply Range: It operates over a wide supply range, providing flexibility in various application circuits.
  • Package: The component comes in an 8-lead SOIC package, which offers a compact footprint for space-constrained applications.

Applications

The LT1461CCS8-5 is ideal for a broad range of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1461CCS8-5 meets stringent standards for performance and reliability. Customers can trust this voltage reference to deliver consistent results in their high-precision electronic designs.

In summary, the LT1461CCS8-5 from Linear Technology is a top-tier solution for applications requiring an accurate and stable voltage reference. Its combination of features makes it a versatile choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess