The LT1480IS8 is a robust and reliable integrated circuit from Linear Technology, designed for high-performance applications that require efficient power management and signal conditioning. This versatile component is housed in an 8-lead SOIC package, making it suitable for space-constrained applications while offering the high quality and performance associated with Linear Technology products.
Key Features
- High Efficiency: The LT1480IS8 is designed for optimal power efficiency, which is crucial for battery-operated devices and power-sensitive applications.
- Low Power Operation: This device operates with a low quiescent current, further enhancing its suitability for portable and low-power systems.
- Robust Design: The LT1480IS8 is built to withstand harsh conditions, ensuring reliable performance even in challenging environments.
- Thermal Protection: With built-in thermal protection, the device is safeguarded against overheating, which can prevent damage and prolong the life of the product.
Applications
The LT1480IS8 is a versatile component that can be used in a variety of applications, including:
- Power Supply Circuits
- Battery Management Systems
- Signal Conditioning Modules
- Portable Electronic Devices
- Automotive Electronics
- Industrial Control Systems
Technical Specifications
| Parameter |
Value |
| Package Type |
8-Lead SOIC |
| Operating Temperature |
-40°C to 85°C |
| Input Voltage Range |
Specified by the datasheet |
| Output Current |
Specified by the datasheet |
For detailed technical specifications, please refer to the LT1480IS8 datasheet provided by Linear Technology.
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LT1480IS8 is no exception. Each device is rigorously tested to ensure it meets the high standards expected from a leading semiconductor manufacturer. Customers can trust in the reliability and performance of the LT1480IS8 for their critical applications.