EN
  • EN
  • DE

LT1490AIS8

Part No LT1490AIS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual Over-The-Top Micropower Rail-to-Rail Input and Output Op Amp | IC OPAMP GP 2 CIRCUIT 8SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.07V/μs
Gain Bandwidth Product 200kHz
Current - Input Bias 1nA
Voltage - Input Offset 150μV
Supply Current 50μA
Current - Output / Channel 25mA
Supply Voltage , Single/Dual (±) 2V ~ 44V, ±1V ~ 22V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1490
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1205760-LT1490AIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1490AIS8 CAD Model

Description

LT1490AIS8 - Dual Operational Amplifier

The LT1490AIS8 is a high-quality dual operational amplifier (op-amp) from Linear Technology, an industry leader in analog integrated circuits. This precision op-amp is designed for low voltage, single-supply operations and offers a perfect balance of specifications that enhances its performance in a wide range of applications.

Key Features

  • Supply Voltage Range: The LT1490AIS8 operates from a supply voltage range of 2.2V to 36V, making it versatile for both single and split supply operations.
  • Low Input Offset Voltage: It boasts an input offset voltage of just 500 µV max at 25°C, which minimizes errors in precision applications.
  • Low Power Consumption: With a quiescent current of only 50 µA per amplifier, it's an excellent choice for battery-powered and portable devices where power efficiency is crucial.
  • High Output Drive: Capable of delivering up to 20 mA of output current, this op-amp can drive a wide range of loads.
  • Low Input Bias Current: The input bias current is only 10 nA max, reducing the impact on the signal source and making it suitable for high-impedance applications.

Applications

The LT1490AIS8 is ideal for various applications, including sensor amplification, active filters, battery monitoring, and portable medical devices, thanks to its low power consumption and stable operation over a wide voltage range. Its robust design also makes it suitable for industrial control systems and automotive electronics where reliability is paramount.

Package and Quality

Enclosed in the industry-standard 8-lead SOIC package, the LT1490AIS8 is designed for easy integration into a variety of circuit boards. Linear Technology ensures that each component meets high-quality standards, providing reliability and performance that engineers can trust for their critical designs.

Conclusion

The LT1490AIS8 from Linear Technology is a compelling choice for designers looking for a dual op-amp that combines low power operation with precision specifications. Whether it's for consumer electronics, medical devices, or industrial automation, this op-amp is engineered to deliver optimal performance without compromising on power efficiency.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0602 $57.1806
7+ $15.6391 $109.4737
10+ $15.1504 $151.5040
14+ $14.6617 $205.2638
18+ $14.1730 $255.1140
24+ $12.7068 $304.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess