EN
  • EN
  • DE

LT1490IS8#PBF

Part No LT1490IS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 200KHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.07 V/μs
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 4nA
Voltage - Input Offset 250μV
Operating Supply Current 50μA
Output Current per Channel 25mA
Dual Supply Voltage (±) 2 V ~ 44 V, ±1 V ~ 22 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 746906-LT1490IS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1490
Introduction Date August 29, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LT1490IS8#PBF CAD Model

Description

The LT1490IS8#PBF is a premier operational amplifier (op-amp) from Linear Technology, an Analog Devices company, designed to offer designers a blend of performance and practicality. Crafted for applications requiring low power without compromising on precision, this dual op-amp is a go-to component for a myriad of electronic circuits.

Key Features

  • Low Power Consumption: The LT1490IS8#PBF is characterized by its extremely low quiescent current, making it an ideal choice for battery-powered and portable applications where power efficiency is critical.
  • Wide Input Common-Mode Range: This op-amp can handle a common-mode range that extends from negative rail to positive rail, providing designers with increased flexibility in various circuit configurations.
  • Output Swings: The outputs swing to both rails, ensuring maximum dynamic range which is particularly advantageous in single-supply operations and for driving analog-to-digital converters (ADCs).
  • High Precision: With its low offset voltage and low input bias currents, the LT1490IS8#PBF maintains a high degree of accuracy, which is crucial for precision instrumentation and control systems.
  • Stable with Capacitive Loads: The device is designed to be stable with capacitive loads, thus reducing the potential for oscillation in feedback systems and simplifying the design process.

Applications

The LT1490IS8#PBF is well-suited for a wide range of applications, including but not limited to:

  • Portable Instrumentation
  • Battery-Operated Systems
  • Sensor Amplifiers
  • Active Filters
  • Notebook and Portable Computers
  • Medical Instrumentation

Package and Quality

Encased in an 8-lead SO package, the LT1490IS8#PBF is designed for surface-mount technology (SMT), which aligns with modern, compact PCB design standards. It meets stringent quality and reliability standards, ensuring performance consistency and long-term durability in a variety of environmental conditions.

With its robust feature set and versatile application scope, the LT1490IS8#PBF from Linear Technology stands out as a high-quality, reliable component for designers seeking to optimize their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6767 $58.0602
13+ $7.9399 $103.2187
20+ $7.6918 $153.8360
27+ $7.4437 $200.9799
35+ $7.1955 $251.8425
47+ $6.4512 $303.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess