EN
  • EN
  • DE

LT1494IMS8#TRPBF

Part No LT1494IMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.7KHZ RRO 8MSOP / Op Amp Single Precision Amplifier R-R I/O ±18V/36V Automotive 8-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.001 V/μs
GBP - Gain Bandwidth Product 2.7kHz
Current - Input Bias 25pA
Voltage - Input Offset 200μV
Operating Supply Current 1.4μA
Output Current per Channel 1.5mA
Dual Supply Voltage (±) 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 780507-LT1494IMS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1494
Introduction Date February 02, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1494IMS8#TRPBF CAD Model

Description

Product Overview: LT1494IMS8#TRPBF

The LT1494IMS8#TRPBF is a high-precision, low power operational amplifier from Linear Technology, designed to offer cutting-edge performance for a wide range of applications. This op-amp features a unique combination of low noise, high speed, and precision specifications that make it an ideal choice for high-performance systems.

Key Features

  • Low Power Consumption: The LT1494IMS8#TRPBF has been engineered to operate with a very low supply current, making it suitable for battery-powered and portable applications where power efficiency is critical.
  • Precision Performance: With its low offset voltage and drift, the LT1494IMS8#TRPBF ensures high accuracy in measurement and control systems, maintaining stability over time and temperature variations.
  • Low Noise: This operational amplifier exhibits low voltage noise density, which is essential for high-fidelity audio applications and sensitive instrumentation that require a noise-free signal amplification.
  • Rail-to-Rail Output: The device can swing its output voltage close to both supply rails, maximizing the dynamic range in single-supply operations.
  • Single or Dual Supply Operation: It is capable of operating from a single supply of 2.7V to 36V or from dual supplies of ±1.35V to ±18V, providing flexibility in various circuit configurations.

Applications

The LT1494IMS8#TRPBF is versatile enough to be used in a variety of applications, including:

  • Portable Instrumentation
  • Medical Devices
  • Thermocouple Amplifiers
  • Data Acquisition Systems
  • Active Filters
  • Audio Equipment
  • Industrial Process Controls

Product Specifications

The product comes in an MSOP-8 package, which is a compact, surface-mountable design that saves space on printed circuit boards. The part number "LT1494IMS8#TRPBF" indicates that the product is provided in tape and reel packaging, suitable for automated assembly processes.

In summary, the LT1494IMS8#TRPBF from Linear Technology is a high-quality operational amplifier that delivers exceptional performance with low power consumption, making it an excellent choice for designers looking to balance power efficiency with precision in their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0126 $50.3150
61+ $1.6514 $100.7354
94+ $1.5998 $150.3812
130+ $1.5482 $201.2660
168+ $1.4966 $251.4288
224+ $1.3418 $300.5632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,888 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess