EN
  • EN
  • DE

LT1498IS8#PBF

Part No LT1498IS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Precision Amplifier R-R I/O ±15V/30V 8-Pin SOIC N Tube / IC OPAMP GP 10.5MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 6 V/μs
Gain Bandwidth Product (GBP) 10.5MHz
Current - Input Bias 250nA
Voltage - Input Offset 200μV
Operating Supply Current 1.8mA
Channel Output Current 30mA
Supply Voltage - Operating 2.2 V to 36 V, ±1.1 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 140611-LT1498IS8#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT1498
Introduction Date April 18, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1498IS8#PBF CAD Model

Description

LT1498IS8#PBF - High-Speed, Low-Power, Dual Operational Amplifier

The LT1498IS8#PBF is a high-performance dual operational amplifier (op-amp) from Linear Technology, designed to offer a perfect blend of speed and power efficiency. This component is packaged in a compact 8-lead SOIC form factor, making it suitable for space-constrained applications that require precise signal conditioning.

With a wide supply voltage range of 2.7V to 36V, the LT1498IS8#PBF is versatile and can be used in various configurations, including single-supply or dual-supply modes, making it ideal for both battery-powered and industrial applications. Its low input bias current, high input impedance, and low offset voltage ensure accurate signal amplification with minimal error, which is critical for high-precision instruments and measurement devices.

The LT1498IS8#PBF boasts a slew rate of 4V/µs and a gain bandwidth product of 7MHz. This allows the op-amp to handle fast signal transitions with ease, making it suitable for high-speed data acquisition systems, filters, and amplifiers. Despite its high-speed capabilities, the device maintains a low quiescent current of 500µA per amplifier, which contributes to energy efficiency in portable and continuous-operation devices.

Linear Technology has engineered the LT1498IS8#PBF with features such as a common-mode input voltage range that extends from the negative supply to within 1.2V of the positive supply. Additionally, the output can swing to within 500mV of each supply rail, providing maximum dynamic range in single-supply operations. The device also includes over-temperature protection, ensuring reliable performance under varying environmental conditions.

Applications for the LT1498IS8#PBF are diverse and include sensor interfaces, active filters, data conversion systems, battery management, and communication systems. Its robust design and performance specifications make it a go-to choice for engineers looking for a reliable and efficient solution for their signal processing needs.

Overall, the LT1498IS8#PBF from Linear Technology is a testament to the company's commitment to delivering high-quality, high-performance components that meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7176 $50.8704
10+ $10.4350 $104.3500
15+ $10.1089 $151.6335
21+ $9.7828 $205.4388
27+ $9.4567 $255.3309
36+ $8.4784 $305.2224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess