EN
  • EN
  • DE

LT1505CG-1

Part No LT1505CG-1
Manufacturer Linear Technology
Description Constant-Current/Voltage High Efficiency Battery Charger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205796-LT1505CG-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1505CG-1 CAD Model

Description

The LT1505CG-1 is a highly sophisticated battery charging controller designed by Linear Technology, now part of Analog Devices, to cater to the demanding needs of modern rechargeable battery applications. This versatile controller is specifically engineered to optimize the charging process for a variety of battery chemistries, ensuring both efficiency and longevity of the battery's life cycle.

Key Features

  • Flexible Charging Options: The LT1505CG-1 is capable of charging NiCd, NiMH, Lead-Acid, and Lithium-Ion batteries, making it a highly adaptable solution for numerous applications.
  • High Efficiency: With an advanced design, this controller maximizes charging efficiency, reducing heat generation and energy waste.
  • Programmable Charge Current: Users can set the charge current up to 2A, allowing for customization based on specific battery requirements.
  • Automatic Charge Termination: The device includes features for automatic charge termination based on voltage, temperature, and time, safeguarding against overcharging and enhancing battery safety.
  • Charge Status Indicators: Built-in LED drivers provide visual charge status indication, which can be invaluable for user interfaces.

Applications

Due to its versatile nature, the LT1505CG-1 is suitable for a wide range of applications, including:

  • Portable consumer electronics
  • Handheld devices
  • Power tools
  • Backup battery systems
  • Uninterruptible power supplies (UPS)

Technical Specifications

The LT1505CG-1 operates over a wide input voltage range and includes a number of protective features. It is housed in a 16-pin SSOP package, which is conducive to space-constrained applications. The device also supports a float voltage feature for Lead-Acid batteries, ensuring proper maintenance and longevity.

Conclusion

The LT1505CG-1 from Linear Technology is a comprehensive solution for advanced battery charging requirements. Its ability to adapt to different battery chemistries and the inclusion of numerous safety and efficiency features make it an excellent choice for designers looking to integrate reliable battery charging capabilities into their products.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8665 $59.3325
12+ $9.7367 $116.8404
19+ $9.4317 $179.2023
26+ $9.1280 $237.3280
33+ $8.8242 $291.1986
44+ $7.9106 $348.0664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess