EN
  • EN
  • DE

LT1506CR-3.3SYNC

Part No LT1506CR-3.3SYNC
Manufacturer Linear Technology
Description 4.5A, 500kHz Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205799-LT1506CR-3.3SYNC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1506CR-3.3SYNC CAD Model

Description

Introducing the LT1506CR-3.3SYNC from Linear Technology

The LT1506CR-3.3SYNC is a cutting-edge, synchronous step-down switching regulator designed to deliver high-efficiency power conversion with minimal external components. Manufactured by Linear Technology, a leader in analog integrated circuits, this product is engineered to address the needs of modern electronic applications requiring a stable and efficient power supply.

Key Features of the LT1506CR-3.3SYNC

  • High Efficiency: The synchronous rectification design of the LT1506CR-3.3SYNC allows for efficiencies up to 95%, making it an ideal choice for battery-powered and energy-sensitive applications.
  • Fixed Output Voltage: This device provides a fixed 3.3V output, which is a common voltage requirement for many digital circuits, ensuring compatibility with a wide array of components and systems.
  • Adjustable Switching Frequency: With a switching frequency that can be adjusted up to 200kHz, designers have the flexibility to optimize the regulator for size, efficiency, and performance.
  • Wide Input Voltage Range: The LT1506CR-3.3SYNC can operate with input voltages from 4.5V to 30V, accommodating a variety of power sources and making it suitable for diverse applications.
  • Low Dropout Operation: Its low dropout capability ensures continued operation even as the input voltage approaches the output voltage, extending the usable range of the power source.
  • Built-in Protection Features: The device includes overcurrent protection, thermal shutdown, and a power good signal for reliable operation under adverse conditions.

Applications

The LT1506CR-3.3SYNC is versatile for use in a variety of sectors including telecommunications, portable devices, industrial controls, and computing. Its robust design and ease of use make it an excellent choice for both simple and complex power supply designs.

Easy Integration

Thanks to its minimal external component requirement, integrating the LT1506CR-3.3SYNC into your design is straightforward. This feature simplifies the design process, reduces board space, and enhances reliability, making it a top choice for designers looking to streamline their power supply solutions.

With its combination of efficiency, flexibility, and reliability, the LT1506CR-3.3SYNC from Linear Technology stands out as a premier choice for your power regulation needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7329 $87.4658
4+ $35.8835 $143.5340
5+ $34.7620 $173.8100
7+ $33.6405 $235.4835
9+ $32.5202 $292.6818
12+ $29.1557 $349.8684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess