EN
  • EN
  • DE

TS80C32X2-MIB

Part No TS80C32X2-MIB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-bit Microcontroller 8 Kbytes ROM/OTP, ROMless | IC MCU 8BIT ROMLESS 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Core Processor 80C51
Data Bus Width 8-Bit
Speed 40/20MHz
Connectivity UART/USART
Peripherals POR
The number of I/O 32
Program Memory Type ROMless
Date RAM Size 256 x 8
Supply Voltage 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.6x16.6)
Family Part Number TS80C32X2
Manufacturer Pack Quantity 160
MSL Level 2 (1 Year)
Win Source Part Number 1274487-TS80C32X2-MIB
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS80C32X2-MIB CAD Model

Description

Microchip Technology's TS80C32X2-MIB: High-Performance CMOS Microcontroller

The TS80C32X2-MIB is a powerful CMOS microcontroller that offers a modern twist on the classic 8051 architecture. Manufactured by Microchip Technology, this device is specifically engineered to deliver high performance and enhanced system efficiency in a wide range of applications. The TS80C32X2-MIB is an ideal choice for embedded systems that require a reliable and versatile microcontroller with a rich set of features.

Key Features:

  • High-Speed Architecture: The TS80C32X2-MIB operates at up to 40 MHz, providing a significant performance boost over traditional 8051 devices. This ensures swift execution of instructions and efficient handling of complex tasks.
  • Dual Data Pointer: With the inclusion of a dual data pointer, this microcontroller allows for efficient data manipulation and reduced instruction execution time, especially beneficial in data-intensive operations.
  • Enhanced Interrupt System: An improved interrupt system features 8/32 interrupt sources with 4 priority levels, enabling better control and responsiveness in systems that rely on external events.
  • Expanded Memory: The device supports up to 256 bytes of internal RAM and is equipped with a versatile Memory Interface Bus (MIB) for easy expansion of external memory, making it suitable for applications with large code or data storage requirements.
  • Power Management: The TS80C32X2-MIB includes power control modes such as Idle and Power-down modes, which help in reducing power consumption and extending battery life in portable devices.
  • Robust I/O Capabilities: With 32 programmable I/O lines, this microcontroller can interface with a myriad of peripherals and sensors, making it highly adaptable to different application needs.
  • On-Chip Oscillator: The integrated oscillator and clock circuitry minimize the need for external components, thus simplifying design and reducing overall system costs.

Whether it's for industrial control systems, consumer electronics, or automotive applications, the TS80C32X2-MIB from Microchip Technology stands out as a microcontroller that can meet the demands of modern embedded designs. Its combination of speed, memory options, and power efficiency makes it an excellent choice for designers looking to upgrade their systems with minimal disruption to existing 8051-based architectures.

For further details, datasheets, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6888 $59.1080
85+ $1.3858 $117.7930
130+ $1.3425 $174.5250
180+ $1.2991 $233.8380
230+ $1.2559 $288.8570
310+ $1.1259 $349.0290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess