EN
  • EN
  • DE

LT1506IR-SYNC

Part No LT1506IR-SYNC
Manufacturer Linear Technology
Description 4.5A, 500kHz Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205805-LT1506IR-SYNC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1506IR-SYNC CAD Model

Description

Introducing the LT1506IR-SYNC: A Robust DC/DC Converter from Linear Technology

The LT1506IR-SYNC is a cutting-edge DC/DC converter brought to you by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This product stands out for its exceptional efficiency, reliability, and flexibility, making it an ideal choice for a wide range of power conversion applications.

Key Features

  • High Efficiency: The LT1506IR-SYNC is designed to optimize power conversion efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Synchronous Operation: With its synchronous rectification, this converter minimizes diode losses and further enhances efficiency, especially in low-voltage applications.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and ensuring stable operation under fluctuating input conditions.
  • Adjustable Switching Frequency: Users can tailor the switching frequency according to their specific requirements, providing design flexibility and optimizing performance for different applications.

Applications

The versatility of the LT1506IR-SYNC makes it suitable for a diverse array of applications. It is particularly well-suited for:

  • Telecommunications infrastructure
  • Automotive electronics
  • Industrial power supplies
  • Portable devices

Design Advantages

Designers will appreciate the LT1506IR-SYNC for its compact footprint and ease of integration into existing and new designs. Its thermal performance is optimized for challenging environments, ensuring that the device operates reliably over a wide temperature range. Additionally, the built-in features such as over-temperature protection, over-current protection, and under-voltage lockout provide an extra layer of security for your power management solutions.

Conclusion

Linear Technology's LT1506IR-SYNC represents a blend of innovation, efficiency, and dependability. Whether you're developing power systems for industrial equipment or designing the next generation of mobile devices, this DC/DC converter is engineered to meet your needs with precision and power. Embrace the future of power conversion with the LT1506IR-SYNC, where performance meets practicality.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0372 $64.1488
9+ $13.1589 $118.4301
14+ $12.7477 $178.4678
19+ $12.3366 $234.3954
25+ $11.9254 $298.1350
33+ $10.6918 $352.8294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess