EN
  • EN
  • DE

LT1507CS8-3.3#TR

Part No LT1507CS8-3.3#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 719100-LT1507CS8-3.3#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1507CS8-3.3#TR CAD Model

Description

Linear Technology LT1507CS8-3.3#TR Voltage Regulator

The LT1507CS8-3.3#TR is a step-down switching regulator from Linear Technology, designed to provide a fixed output voltage of 3.3 volts. This efficient DC-DC converter is a part of the LT1507 series, which is known for its high efficiency and excellent thermal performance. The device is packaged in an 8-lead SOIC package with a tape and reel format (#TR), making it suitable for automated assembly processes and high-volume production.

This voltage regulator features a wide input voltage range, allowing it to operate from a variety of power sources. The LT1507CS8-3.3#TR is capable of delivering up to 3A of continuous output current, which makes it an excellent choice for powering complex circuits and systems that require a stable and reliable 3.3V supply.

The device incorporates a switch-mode power supply design, which includes an internal 1.5A power switch. This integrated switch contributes to the compactness of the design and reduces external component count, simplifying the overall circuit layout. Moreover, the LT1507CS8-3.3#TR offers high-frequency operation at up to 500kHz, enabling the use of smaller external components such as inductors and capacitors, which results in a more compact power supply solution.

Protection features are an essential aspect of any power management solution, and the LT1507CS8-3.3#TR does not disappoint. It includes overcurrent protection and thermal shutdown to safeguard the device and the system it powers from adverse conditions. Additionally, the regulator has a soft-start feature that minimizes inrush current during startup, further enhancing system reliability.

For design flexibility, the LT1507CS8-3.3#TR also offers external synchronization capability, allowing it to be synchronized with an external clock. This is particularly useful in noise-sensitive applications where it is essential to control the switching frequency.

In summary, the LT1507CS8-3.3#TR from Linear Technology is a highly reliable, efficient, and compact solution for applications requiring a fixed 3.3V output. Its robust design and comprehensive set of features make it an ideal choice for a wide range of industrial, telecommunications, and consumer electronics applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess