EN
  • EN
  • DE

LT1507CS8-3.3

Part No LT1507CS8-3.3
Manufacturer Linear Technology
Description 500kHz Monolithic Buck Mode Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205809-LT1507CS8-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1507CS8-3.3 CAD Model

Description

LT1507CS8-3.3 - Linear Technology's High Efficiency 3.3V Step-Down Switching Regulator

The LT1507CS8-3.3 is a robust switching regulator designed by Linear Technology to deliver high efficiency and reliable performance for a wide range of applications. This particular model is tailored to provide a fixed output voltage of 3.3V, which is a common requirement for digital and logic circuits, making it an ideal choice for designers looking to power microcontrollers, sensors, and other digital peripherals.

Encased in an 8-lead SOIC package, the LT1507CS8-3.3 offers a compact solution for space-constrained applications. Its small footprint enables it to be easily integrated into various designs without compromising on power or performance.

One of the key features of the LT1507CS8-3.3 is its high efficiency, which can reach up to 90% under certain conditions. This efficiency is maintained across a wide range of input voltages and load conditions, thanks to its innovative design and the use of a synchronous rectification technique. The device is capable of handling input voltages from 4.5V to 25V, making it versatile for both battery-powered and industrial applications.

The LT1507CS8-3.3 also boasts impressive thermal performance. It operates well in environments with temperatures ranging from -40°C to 85°C, ensuring reliability in various operating conditions. Additionally, it includes features such as a fixed frequency current mode PWM operation, which provides excellent line and load transient response.

Protection features are built into the LT1507CS8-3.3 to safeguard your application. These include overcurrent protection, which prevents damage from excessive loads, and thermal shutdown, which ensures the device operates within safe temperature limits.

Overall, the LT1507CS8-3.3 from Linear Technology is a high-quality, efficient, and reliable step-down switching regulator that is well-suited for a diverse range of applications. Its combination of high efficiency, thermal performance, and protection features make it a valuable component for any power supply design.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess