EN
  • EN
  • DE

LT1509ISW

Part No LT1509ISW
Manufacturer Linear Technology
Description Power Factor and PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205814-LT1509ISW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1509ISW CAD Model

Description

Introducing the LT1509ISW Power Controller from Linear Technology

The LT1509ISW is a robust and versatile power controller designed by Linear Technology, now part of Analog Devices, tailored for demanding applications that require efficient power management. This high-performance component is engineered to deliver precision and reliability, making it an ideal choice for a wide range of electronic devices.

Key Features:

  • High Efficiency: The LT1509ISW boasts a high efficiency rating, ensuring minimal power loss during operation and making it suitable for energy-critical applications.
  • Wide Input Voltage Range: This power controller can handle a broad range of input voltages, providing flexibility for different power systems and making it adaptable to various operating conditions.
  • Adjustable Output Voltage: Users can set the output voltage to their specific requirements, allowing for customized power delivery to different components or systems.
  • Protection Features: It includes built-in protection mechanisms such as overcurrent protection, thermal shutdown, and undervoltage lockout, safeguarding the controller and the system it powers from potential damage.
  • Compact Package: The LT1509ISW is available in a small footprint, which is essential for space-constrained applications where efficiency and size are critical.

Applications:

The versatility of the LT1509ISW makes it suitable for a variety of applications, including but not limited to:

  • Portable devices
  • Telecommunications equipment
  • Industrial systems
  • Computer peripherals
  • Networking hardware

Product Specifications:

Parameter Value Manufacturer Linear Technology Part Number LT1509ISW Package/Case Surface-Mount Operating Temperature -40°C to +85°C

With the LT1509ISW, Linear Technology continues its tradition of providing high-quality power management solutions that meet the evolving needs of modern electronics. Whether you're designing a new device or upgrading an existing system, the LT1509ISW offers the performance and reliability required to ensure efficient and stable power delivery.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.6587 $92.6587
2+ $76.0279 $152.0558
3+ $73.6520 $220.9560
4+ $71.2762 $285.1048
5+ $68.9004 $344.5020
6+ $61.7729 $370.6374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess