EN
  • EN
  • DE

LT1510-5CGN#PBF

Part No LT1510-5CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER CONST V/I 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 1.5A
Battery Pack Voltage 20V (Max)
Maximum Supply Voltage 28V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SSOP
Win Source Part Number 93688-LT1510-5CGN
Ultra Librarian 3D Model Ultra Librarian LT1510-5CGN#PBF CAD Model

Description

Product Overview: LT1510-5CGN#PBF

The LT1510-5CGN#PBF is a high-performance battery charger IC designed and manufactured by Linear Technology, now part of Analog Devices. This advanced integrated circuit is specifically engineered to cater to the demanding requirements of fast and efficient battery charging for a variety of battery chemistries.

Key Features

  • Versatile Charging: The LT1510-5CGN#PBF is capable of charging NiCd, NiMH, Lead-Acid, and Lithium batteries, making it a highly adaptable solution for numerous applications.
  • High Efficiency: With its ability to deliver up to 1.5A of charging current, the device ensures rapid charging, while maintaining high efficiency to minimize heat generation and power loss.
  • Constant-Current/Constant-Voltage: The charger operates on a constant-current/constant-voltage algorithm, which is essential for optimizing battery life and performance.
  • Programmable Charging Parameters: Users can set the charge current and voltage thresholds via external components, allowing for precise control over the charging process tailored to specific battery requirements.
  • Charge Termination: The LT1510-5CGN#PBF includes features for automatic charge termination based on minimum current, ensuring the battery is not overcharged.

Applications

  • Portable Electronics
  • Medical Devices
  • Industrial Equipment
  • Backup Power Systems
  • Electric Vehicles

Product Specifications

The LT1510-5CGN#PBF comes in a 16-lead SSOP package, offering a compact footprint for space-constrained applications. It operates over a wide input voltage range and includes safety features such as thermal protection and current limiting to ensure reliable operation under various conditions.

Reliability and Quality

As with all Linear Technology products, the LT1510-5CGN#PBF is built with a commitment to reliability and performance. The product undergoes rigorous testing and quality assurance processes to meet high industry standards, ensuring that it delivers consistent and dependable results in both consumer and industrial environments.

Whether you're designing a new power management system or upgrading an existing one, the LT1510-5CGN#PBF battery charger IC stands out as a versatile and efficient solution for your charging needs.

You May Also Be Interested in

Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to $3.7387
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V Automotive 36-Pin QFN EP Tube
Lowest to $17.4627
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Maxim Integrated
IC NIMH CHARGER 16SOIC
Lowest to $6.1515
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess