EN
  • EN
  • DE

LT1510CS

Part No LT1510CS
Manufacturer Linear Technology
Description Constant-Voltage/ Constant-Current Battery Charger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205817-LT1510CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1510CS CAD Model

Description

The LT1510CS is a constant-current/constant-voltage battery charger designed by Linear Technology to cater to the modern needs of battery-powered electronics. This versatile charger IC is capable of charging batteries of various chemistries, including NiCd, NiMH, Lead-Acid, and Lithium-Ion, making it a perfect choice for a wide range of applications.

Key Features

  • Adjustable Charging Current: The LT1510CS allows users to set the charging current up to 1.5A, which can be adjusted via a single external resistor. This flexibility makes it suitable for charging small single cells to large battery packs.
  • Wide Input Voltage Range: It operates with an input voltage range from 4.5V to 25V, enabling it to work with various power supplies and adapters.
  • High-Efficiency Operation: The charger boasts high efficiency, thanks to its switch-mode operation, which reduces heat generation and improves overall performance.
  • Intelligent Charging: It features a charge current monitor, automatic recharge, and a termination timer to ensure safe and efficient charging cycles.
  • Multi-Chemistry Compatibility: The LT1510CS can be configured to charge different battery types by adjusting the float voltage and charge current, providing a versatile solution for multiple applications.

Applications

The charger's adaptability makes it suitable for a range of uses, including portable computers, consumer electronics, handheld devices, and industrial equipment. Its robust design can also cater to more demanding environments, such as automotive or backup power systems.

Package and Availability

The LT1510CS is available in a 16-pin narrow SO package, ensuring a compact footprint for space-constrained applications. Linear Technology provides comprehensive support, including detailed datasheets and application notes, to facilitate the integration of this charger into your product designs.

For engineers and designers seeking a reliable and flexible battery charging solution, the LT1510CS from Linear Technology stands out as a superior choice that combines performance, efficiency, and versatility.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3483 $52.6966
5+ $21.6192 $108.0960
8+ $20.9436 $167.5488
10+ $20.2680 $202.6800
13+ $19.5924 $254.7012
18+ $17.5656 $316.1808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess