EN
  • EN
  • DE

LT1529CQ#PBF

Part No LT1529CQ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A 5DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.75V
Maximum Output Voltage 14V
Dropout Voltage-Max 0.95V @ 3A
Output Current 3A
Operating Supply Current 100μA to 160mA
PSRR 62dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 3.75 V to 14 V
Voltage - Dropout (Typical) 0.6V @ 3A
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 072285-LT1529CQ#PBF
Ultra Librarian 3D Model Ultra Librarian LT1529CQ#PBF CAD Model

Description

Product Overview: LT1529CQ#PBF

The LT1529CQ#PBF is a robust low dropout regulator (LDO) from Linear Technology, designed to deliver high performance and reliability for a range of applications. This LDO is capable of providing up to 3A of continuous output current with a dropout voltage of typically 0.6V at full load, making it an excellent choice for systems that require a stable and efficient power supply.

Key Features

  • High Output Current: The LT1529CQ#PBF can supply up to 3A of output current, which is suitable for powering a variety of devices that require substantial power.
  • Low Dropout Voltage: With a typical dropout voltage of just 0.6V at full load, this regulator maintains efficiency and ensures a stable output even when the input-to-output voltage differential is minimal.
  • Adjustable Output Voltage: The output voltage is adjustable from 3.75V to 13.8V, providing flexibility for different voltage requirements.
  • Stable with Low ESR Capacitors: The LT1529CQ#PBF is stable with aluminum, tantalum, or ceramic capacitors, which have low equivalent series resistance (ESR). This allows for more flexibility in choosing output capacitors.
  • Overcurrent and Overtemperature Protection: The device includes built-in protection features that safeguard the regulator and the system from conditions of overcurrent and excessive temperature.
  • Thermal Shutdown: An internal thermal shutdown mechanism triggers when the junction temperature exceeds safe limits, preventing damage to the regulator.

Applications

The LT1529CQ#PBF is versatile and can be used in a variety of electronic systems, including:

  • Microprocessor Supply
  • Power Supplies for DSPs
  • Linear Power Supplies
  • Battery-Powered Equipment
  • Post-Regulation for Switching Supplies

Quality and Reliability

Encased in a thermally enhanced 5-lead TO-220 package, the LT1529CQ#PBF is designed to handle high power levels while maintaining a compact footprint. Linear Technology ensures that this product meets rigorous standards for quality and performance, making it a reliable choice for critical applications.

With its comprehensive feature set and robust design, the LT1529CQ#PBF from Linear Technology stands out as a powerful solution for those in need of a high-current, low-dropout voltage regulator.

You May Also Be Interested in

Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9845 $63.8760
18+ $6.5512 $117.9216
28+ $6.3467 $177.7076
38+ $6.1423 $233.4074
49+ $5.9367 $290.8983
66+ $5.3234 $351.3444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,997 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess