Product Overview: LT1529IQ#PBF - Linear Technology
The LT1529IQ#PBF is a high-performance low dropout (LDO) linear regulator from Linear Technology, designed to provide a stable and reliable power supply for a wide range of applications. This regulator is capable of delivering up to 3A of continuous output current with a dropout voltage of typically 0.6V at full load, making it an excellent choice for systems that require a high current supply with a low voltage differential.
Key Features
- Output Current: Capable of providing up to 3A of output current, suitable for demanding applications.
- Low Dropout Voltage: Typically 0.6V dropout at full load, ensuring efficient operation even with low input-to-output voltage differentials.
- Adjustable Output: The output voltage can be set from 3.8V to 20V with a single external resistor, offering flexibility for various design requirements.
- Stable with Low ESR Output Capacitors: Stable with aluminum, tantalum, or ceramic capacitors, allowing for more options in component selection.
- Protection Features: Includes overcurrent and overtemperature protection, safeguarding the device and the system it powers.
- Thermal Performance: The TO-220 package provides excellent thermal performance, ensuring reliability under heavy load conditions.
Applications
The LT1529IQ#PBF is versatile and can be used in a variety of applications, including:
- Microprocessor supply
- Power supplies for digital systems
- Post-regulator for switching supplies
- Battery-powered equipment
- Linear power supplies
Quality and Reliability
Linear Technology is known for its commitment to quality and reliability, and the LT1529IQ#PBF is no exception. It is designed to meet the stringent requirements of even the most demanding applications. With its robust design and comprehensive protection features, this LDO regulator ensures a reliable and long-lasting power solution for your electronic devices.