EN
  • EN
  • DE

LT1576CS8-5SYNC#PBF

Part No LT1576CS8-5SYNC#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 5V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1.5A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 121792-LT1576CS8-5SYNC#PBF
Ultra Librarian 3D Model Ultra Librarian LT1576CS8-5SYNC#PBF CAD Model

Description

The LT1576CS8-5SYNC#PBF is a high-performance step-down switching regulator from Linear Technology, designed to deliver a fixed output voltage of 5V with superior efficiency and precision. It is a part of Linear Technology's extensive family of power management ICs, known for their reliability and performance in various applications.

Key Features

  • Fixed Output Voltage: This device provides a stable 5V output, which is ideal for logic circuits and other standard 5V applications.
  • Synchronous Operation: The integrated synchronous rectification improves efficiency, especially at higher load currents, by reducing power loss associated with diode rectifiers.
  • High Efficiency: With its advanced design, the LT1576CS8-5SYNC#PBF achieves high efficiency, which minimizes heat generation and allows for smaller heatsinks.
  • Wide Input Voltage Range: It can operate with an input voltage range that accommodates various power sources, making it versatile for different system designs.
  • Adjustable Switching Frequency: Users can set the switching frequency with an external resistor, allowing optimization for efficiency or component size.
  • Low Dropout Operation: The regulator maintains output regulation even during conditions where the input voltage is close to the output voltage, ensuring consistent performance.
  • Thermal Protection: It includes thermal shutdown to protect the device from damage due to excessive heat.

Applications

The LT1576CS8-5SYNC#PBF is suitable for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Computers and computer peripherals
  • Industrial control systems
  • Portable battery-powered devices
  • DC-DC converters

With its robust design and comprehensive features, the LT1576CS8-5SYNC#PBF from Linear Technology is an excellent choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess