EN
  • EN
  • DE

LT1578IS8#PBF

Part No LT1578IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.21V
Maximum Output Voltage 14.1V
Output Current 1.5A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 139465-LT1578IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1578IS8#PBF CAD Model

Description

Product Overview: LT1578IS8#PBF

The LT1578IS8#PBF is a high-performance, low voltage, current mode, PWM step-down DC/DC converter designed by Linear Technology. This compact and efficient power management IC is ideal for a wide range of applications, including portable devices, telecommunications, and distributed power systems. Its small footprint and high level of integration make it an excellent choice for space-constrained environments.

Key Features

  • Adjustable Output Voltage: The LT1578IS8#PBF allows for an adjustable output voltage down to 1.25V, which can cater to a variety of low-voltage requirements in modern electronic devices.
  • High Efficiency: With its high efficiency of up to 90%, this converter ensures minimal power loss during the conversion process, contributing to extended battery life in portable applications.
  • Wide Input Voltage Range: The device can operate with an input voltage range from 3.6V to 25V, making it versatile for use with various power supplies and battery configurations.
  • Stable with Low ESR Capacitors: The LT1578IS8#PBF is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than traditional electrolytic capacitors, leading to improved performance and reliability.
  • High Switching Frequency: A high switching frequency of up to 500kHz allows for the use of small, low-cost inductors and capacitors, reducing the overall solution size.

Protection Features

  • Thermal Shutdown: The device incorporates thermal shutdown to protect against overheating, ensuring long-term reliability.
  • Current Limiting: Built-in current limiting prevents damage to the device during overload conditions.

Package and Temperature Range

The LT1578IS8#PBF comes in a compact 8-lead SOIC package, which provides a space-efficient solution without sacrificing performance. It is designed to operate over an industrial temperature range from -40°C to 85°C, suitable for harsh environment applications.

Overall, the LT1578IS8#PBF from Linear Technology is a robust and versatile step-down converter that offers a balance of efficiency, compactness, and reliability, making it a top choice for designers looking to optimize power management in their electronic products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess