EN
  • EN
  • DE

MIC2595R-1YM

Part No MIC2595R-1YM
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP NEG HV 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Sequencer
Number of Channels 1
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, UVLO
Supply Voltage - Operating -80 V to -19 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 4mA
Mounting SMD (SMT)
Case / Package 14-SOIC
Feature Pins CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, PWRGD1, PWRGD2, PWRGD3
Win Source Part Number 133815-MIC2595R-1YM
Ultra Librarian 3D Model Ultra Librarian MIC2595R-1YM CAD Model

Description

Microchip Technology MIC2595R-1YM Product Overview

The MIC2595R-1YM is a sophisticated integrated circuit from Microchip Technology, designed to provide a high-performance single-channel solution for controlling and monitoring hot-swap applications. This high-quality product ensures safe insertion and removal of circuit cards into live backplanes without causing any disruption to the existing system. With its advanced features, the MIC2595R-1YM is an ideal choice for server farms, RAID systems, and various telecommunications applications where system uptime and reliability are of utmost importance.

Key Features

  • Integrated Hot-Swap Controller: The MIC2595R-1YM is equipped with an integrated hot-swap controller that allows electronic circuit boards to be inserted into a live backplane without causing any electrical interruption or voltage spikes.
  • Programmable Current Limit: This product offers a programmable current limit feature, which provides designers with the flexibility to set the maximum current level according to the specific needs of their application, ensuring protection against overcurrent conditions.
  • Under-Voltage Lockout (UVLO): The under-voltage lockout ensures that the hot-swap operation does not commence until the supply voltage reaches a safe level, thereby protecting both the device and the system from undervoltage conditions.
  • Circuit Breaker Function: The MIC2595R-1YM includes a circuit breaker function that interrupts the flow of power in the event of a fault condition, providing additional protection for the system.
  • Thermal Shutdown: With built-in thermal shutdown protection, the device safeguards itself and the system from damage due to excessive heat by automatically shutting down when the internal temperature exceeds a predefined threshold.

Applications

The MIC2595R-1YM is versatile and can be used in a wide range of applications, including:

  • Server and Network Equipment
  • RAID Systems
  • Telecommunications Infrastructure
  • Industrial Computing
  • High-Availability Systems

With its robust design and comprehensive feature set, the MIC2595R-1YM from Microchip Technology provides a reliable and efficient solution for managing hot-swap operations in critical systems, ensuring minimal downtime and maximum operational efficiency.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6082 $58.6082
3+ $48.0896 $144.2688
4+ $46.5869 $186.3476
6+ $45.0843 $270.5058
7+ $43.5805 $305.0635
9+ $39.0725 $351.6525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess