EN
  • EN
  • DE
  • IT

LT1579IGN-5#PBF

Part No LT1579IGN-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC LDO REG SMART DUAL 5V 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Power Management
Fault Protection Over Current, Over Temperature, Reverse Battery, Reverse Current
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SSOP
Win Source Part Number 135991-LT1579IGN-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1579IGN-5#PBF CAD Model

Description

LT1579IGN-5#PBF - Low Dropout Regulator

The LT1579IGN-5#PBF is a high-performance low dropout (LDO) voltage regulator from Linear Technology, designed to deliver a fixed 5V output. It is a reliable and efficient solution for applications requiring a stable voltage supply with minimal power loss. The device is housed in a robust 16-lead SSOP package, ensuring a compact footprint for space-constrained applications.

Key Features

  • Fixed Output: The regulator provides a stable 5V output, ideal for digital and analog circuits that require a precise voltage level.
  • High Efficiency: With its low dropout voltage, the LT1579IGN-5#PBF minimizes power dissipation and increases system efficiency, making it suitable for battery-powered devices.
  • Low Noise: The design of this LDO emphasizes low noise operation, making it perfect for sensitive applications like RF circuits and precision instrumentation.
  • Thermal Protection: It includes built-in thermal shutdown protection to safeguard the device and the system under extreme conditions.
  • Current Limiting: The current limiting feature protects the regulator and the load from overcurrent conditions.
  • Wide Operating Temperature Range: The device operates reliably over an industrial temperature range, ensuring performance in a variety of environments.

Applications

The LT1579IGN-5#PBF is versatile and can be used in a wide array of applications, including:

  • Portable Electronics
  • Microprocessor Supply
  • Power Management for DSPs
  • Automotive Electronics
  • Industrial Controls
  • Telecommunication Infrastructure

Product Quality and Support

Linear Technology, now part of Analog Devices, is known for its high-quality products and excellent customer support. The LT1579IGN-5#PBF regulator is backed by comprehensive technical documentation, application notes, and design resources to facilitate integration into your projects. With Linear Technology's reputation for precision and durability, you can deploy this LDO regulator with confidence in the most demanding situations.

You May Also Be Interested in

Maxim Integrated
IC BATT CMDA PHONE PWR MGMT / Battery IC
Lowest to $0.9146
Texas Instruments
IC BATT FUEL GAUGE LICOO2 12SON
Lowest to $4.0291
Texas Instruments
IC BATT PROT LI-ION 3-4C 24TSSOP
Lowest to $2.0150
Analog Devices Inc.
IC BATT STACK MON MULTI 44-SSOP
Lowest to $15.1240
Maxim Integrated
IC BATT REGULATOR SMD / Battery IC
Lowest to $5.3294
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Need more? Email Us
Texas Instruments
IC BATT MON MULTI 6-10C 30TSSOP
Lowest to $7.2729
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $9.0941

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess