EN
  • EN
  • DE

LT1580CQ#PBF

Part No LT1580CQ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LDO REGULATOR 7A ADJ 5DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, Intel Pentium
Voltage - Input 1.79 V to 6 V
Number of Outputs 1
Output Voltage 1.25 V to 4.65 V
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 134493-LT1580CQ#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1580CQ#PBF CAD Model

Description

The LT1580CQ#PBF is a high-performance, low dropout (LDO) linear regulator from Linear Technology, designed to provide precision voltage regulation with a strong emphasis on power efficiency and thermal performance. This component is a perfect fit for high-current applications that require a stable and reliable power supply.

Key Features

  • Low Dropout Voltage: The LT1580CQ#PBF offers an exceptionally low dropout voltage, which enhances its efficiency and allows it to operate effectively even when the input-to-output voltage differential is minimal.
  • High Output Current: Capable of delivering up to 7A of continuous output current, this regulator can support demanding power requirements, making it suitable for both industrial and high-performance computing applications.
  • Adjustable Output Voltage: The output voltage is adjustable, which provides design flexibility and makes it possible to use the same component in various circuits with different voltage requirements.
  • Stable with Low ESR Output Capacitors: The device remains stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the output capacitor and improves the overall response to load changes.
  • Thermal Protection: Integrated thermal protection ensures that the device operates within safe temperature ranges, enhancing the longevity and reliability of both the regulator and the overall system.

Applications

The versatility of the LT1580CQ#PBF makes it an excellent choice for a variety of applications, including:

  • High-current power supplies
  • Computer systems and servers
  • Telecommunications infrastructure
  • Battery-powered devices
  • Post-regulation for switching power supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1580CQ#PBF is no exception. This product is manufactured with rigorous standards to ensure high performance and reliability in even the most challenging conditions. The package type is a 5-lead TO-220, which is conducive for heat dissipation and ease of mounting in various applications.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess