The LT1580CY25 is a premier low dropout regulator (LDO) from Linear Technology, designed to deliver a well-regulated power supply with a fast transient response. This regulator is particularly suitable for applications requiring up to 7A of output current with a dropout voltage as low as 1.5V at full load.
Key Features
- High Output Current: Capable of delivering up to 7A of continuous output current, making it ideal for high-power applications.
- Low Dropout Voltage: Features a low dropout voltage of only 1.5V at full load, ensuring efficient operation even in scenarios with minimal input-to-output voltage difference.
- Adjustable Output: The output voltage can be set from 2.5V to 7V with a single external resistor, providing design flexibility for various applications.
- Fast Transient Response: The device's exceptional transient response helps maintain a steady output voltage despite rapid changes in load, preserving system stability.
- Protection Features: Includes built-in overcurrent and overtemperature protection, safeguarding the regulator and the system it powers from potential damage.
Applications
The LT1580CY25 is versatile and can be used in a wide array of applications, such as:
- Computer Systems
- High Current Power Supplies
- High-Performance DSPs
- Telecommunications Infrastructure
- Post-Regulator for Switching Supplies
Product Specifications
| Parameter |
Value |
| Output Voltage |
2.5V to 7V |
| Dropout Voltage |
1.5V @ 7A |
| Output Current |
7A |
| Package Type |
TO-220 |
With its robust design and comprehensive protection features, the LT1580CY25 from Linear Technology stands out as a reliable and efficient solution for demanding power regulation needs.