EN
  • EN
  • DE

LT1580IQ

Part No LT1580IQ
Manufacturer Linear Technology
Description 7A, Very Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205908-LT1580IQ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1580IQ CAD Model

Description

Linear Technology's LT1580IQ - Low Dropout Fixed Regulator

The LT1580IQ by Linear Technology is a robust low dropout fixed regulator designed to deliver exceptional performance in a wide range of applications. This component is part of Linear Technology's esteemed line of power management solutions, known for their reliability and efficiency.

Key Features

  • Low Dropout Voltage: One of the standout features of the LT1580IQ is its extremely low dropout voltage, making it ideal for applications where voltage supply is a critical factor.
  • High Current Capability: With the ability to deliver up to 7A of output current, this regulator can handle high-power demands, ensuring stable performance even under heavy loads.
  • Fixed Output Voltages: The LT1580IQ is designed to provide a fixed output voltage, which simplifies the design for applications requiring a stable voltage source.
  • Excellent Regulation: It offers excellent line and load regulation, which is crucial for maintaining a consistent output despite variations in input voltage or output load.
  • Thermal Protection: The device includes built-in thermal protection features to safeguard against overheating, enhancing its reliability and longevity.

Applications

The LT1580IQ is suitable for a broad range of applications, including but not limited to:

  • Power supply for microprocessors and DSPs
  • Linear power supplies
  • Battery-powered equipment
  • Post-regulation for switching supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1580IQ is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. This component is available in a rugged 5-lead TO-220 package, which provides a solid mechanical and thermal foundation for the device.

Summary

In conclusion, the LT1580IQ from Linear Technology is a top-tier low dropout regulator that offers high current capability, low dropout voltage, and excellent regulation characteristics. Its built-in thermal protection and robust package make it a dependable choice for designers looking to create stable and reliable power supply systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9672 $62.9016
6+ $17.2039 $103.2234
10+ $16.6663 $166.6630
13+ $16.1287 $209.6731
17+ $15.5910 $265.0470
22+ $13.9782 $307.5204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess