The LT1580IT7-2.5#PBF is a high-performance low dropout (LDO) linear regulator from Linear Technology, designed to provide precise voltage regulation with a minimal voltage drop. This device is well-suited for applications requiring a stable and clean power supply, particularly in sensitive electronic equipment where voltage accuracy is critical.
Key Features
- Output Voltage: Fixed at 2.5V, which is ideal for logic circuits and other standard voltage applications.
- High Current Capability: Capable of supplying up to 7A of continuous output current, making it suitable for high-power applications.
- Low Dropout Voltage: Features a very low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- Excellent Regulation: Offers exceptional line and load regulation, maintaining a stable output despite changes in input voltage or load.
- Adjustable Current Limit: The output current limit can be set by an external resistor, providing additional protection for the power supply and the load.
- Thermal Protection: Includes internal thermal shutdown protection to prevent damage from overheating.
Applications
The LT1580IT7-2.5#PBF is versatile and can be used in a variety of applications, including:
- Power supplies for microprocessors and DSPs
- Post-regulation for switching power supplies
- High-current power supplies
- Battery-powered devices
- Linear power regulators for PCs and servers
Product Specifications
ParameterValue
Output Voltage (Fixed)2.5V
Output CurrentUp to 7A
Dropout VoltageLow
PackageTO-220-7
Operating Temperature Range-40°C to 125°C
The LT1580IT7-2.5#PBF is available in a TO-220-7 package, which is robust and suitable for through-hole mounting, ensuring easy integration into a wide range of electronic assemblies. With its high reliability and performance, this LDO regulator from Linear Technology is an excellent choice for your power management needs.