EN
  • EN
  • DE

SG7805AIG-DESC

Part No SG7805AIG-DESC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 1.5A TO257  /  Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-257
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 50V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 2.5V @ 500mA
Current - Output 1.5A
Current - Supply (Max) 7 mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-257-3
Supplier Device Package TO-257
Base Product Number SG7805
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-SG7805AIG-DESC
Standard Package 41
Win Source Part Number 1165059-SG7805AIG-DESC
Ultra Librarian 3D Model Ultra Librarian SG7805AIG-DESC CAD Model

Description

Product Overview: SG7805AIG-DESC

The SG7805AIG-DESC is a robust and reliable voltage regulator integrated circuit (IC) manufactured by Microchip Technology. This precision device is designed to offer a stable output voltage, which is essential for a wide range of electronic applications. The SG7805AIG-DESC is part of Microchip's line of linear voltage regulators, providing a fixed output voltage of 5V, which is a common requirement for digital and analog circuits.

Key Features

  • Output Voltage: Precisely regulated 5V output, suitable for TTL and other standard 5V logic families.
  • Output Current: Capable of delivering up to 1.5A of output current, making it suitable for high-power applications.
  • Thermal Overload Protection: Built-in thermal overload protection automatically shuts down the regulator to prevent damage from overheating.
  • Short Circuit Protection: The device includes short circuit protection to safeguard against output short conditions.
  • Low Dropout Voltage: Designed to maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency.
  • Package Type: Housed in a robust TO-220 package, the SG7805AIG-DESC is designed for easy mounting and heat dissipation.

Applications

The SG7805AIG-DESC is versatile and can be used in a variety of applications, including:

  • Power supplies for digital systems
  • Microcontroller-based projects
  • Consumer electronics
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SG7805AIG-DESC is no exception. This product is designed to meet the stringent requirements of the Defense Supply Center Columbus (DSCC) Generic Description (DESC) specifications, ensuring high reliability and performance in critical applications.

Whether you're designing a complex industrial system or a simple hobbyist project, the SG7805AIG-DESC from Microchip Technology is an excellent choice for a stable and reliable power supply solution.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess