EN
  • EN
  • DE

LT1585ACT#PBF

Part No LT1585ACT#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 5.6V
Dropout Voltage-Max 1.4V @ 5A
Output Current 5A
Operating Supply Current 10mA
PSRR 72dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 5.5 V
Voltage - Dropout (Typical) 1.2V @ 5A
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 121429-LT1585ACT#PBF
Ultra Librarian 3D Model Ultra Librarian LT1585ACT#PBF CAD Model

Description

Product Overview: LT1585ACT#PBF

The LT1585ACT#PBF is a high-performance, low dropout (LDO) linear regulator from Linear Technology, designed to provide precision voltage regulation with a minimal voltage drop across the device. This component is well-suited for applications that require a stable and reliable power supply, such as in high-end computing systems, telecommunications equipment, and industrial hardware.

Key Features

  • Output Voltage: The LT1585ACT#PBF offers an adjustable output voltage from 1.25V to 7V, allowing for flexible use in a variety of circuit designs.
  • High Current Capability: It is capable of delivering up to 4.6A of continuous output current, making it suitable for powering heavy loads.
  • Low Dropout Voltage: With a low dropout voltage of typically 1.5V at full load, it ensures efficient operation even when the input voltage is close to the output voltage.
  • Excellent Regulation: The device features excellent line and load regulation characteristics, maintaining a stable output despite variations in input voltage and load.
  • Thermal Protection: It includes built-in thermal protection that automatically shuts down the regulator to prevent damage from overheating.
  • Safe Area Protection: The LT1585ACT#PBF incorporates safe area protection, enhancing its reliability by limiting the output current in the event of a fault condition.

Applications

The versatile nature of the LT1585ACT#PBF makes it ideal for a broad range of applications, including but not limited to:

  • High-efficiency linear power supplies
  • Post-regulation for switching power supplies
  • Microprocessor supply
  • Battery-powered devices
  • Adjustable power supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1585ACT#PBF is no exception. It is packaged in a TO-220 form factor, which is known for its robustness and ability to dissipate heat effectively. The part number suffix 'PBF' indicates that it is lead-free and RoHS compliant, reflecting Linear Technology's dedication to environmental sustainability.

In summary, the LT1585ACT#PBF from Linear Technology is a reliable and versatile LDO regulator that offers high current capability, low dropout performance, and excellent regulation, making it an ideal choice for a wide range of power supply applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess