The LT1585CT#3.46 from Linear Technology is a high-performance low dropout (LDO) positive fixed voltage regulator designed to provide a regulated output of 3.46 volts. This component is well-suited for applications requiring a stable voltage source with a low voltage drop and excellent regulation characteristics.
Key Features
- Fixed Output Voltage: Precisely regulated 3.46V output to power sensitive electronic circuits.
- High Current Capability: Capable of delivering up to 4.6A of continuous output current, making it suitable for high-power applications.
- Low Dropout Voltage: The device maintains regulation with a very small difference between the input and output voltages, which improves efficiency and allows operation over a wider range of input voltages.
- Excellent Line and Load Regulation: Ensures minimal variation in output voltage with changes in the input voltage or load current, providing stable performance under varying conditions.
- Thermal Protection: Features internal thermal shutdown to protect the device from overheating, enhancing reliability and longevity.
- Fast Transient Response: The regulator responds quickly to changes in load, which is critical for applications that have rapidly varying power demands.
Applications
The LT1585CT#3.46 is ideal for a wide range of applications, including but not limited to:
- High-efficiency linear power supplies
- Post-regulation for switching supplies
- Microprocessor supply
- Battery-powered devices
- Consumer electronics
Product Specifications
Parameter
Value
Output Voltage
3.46V
Output Current
Up to 4.6A
Dropout Voltage
Typically 1.5V at full load
Package Type
TO-220
With its robust design and comprehensive feature set, the LT1585CT#3.46 voltage regulator from Linear Technology is a reliable choice for demanding applications that require a high-quality power supply solution.