EN
  • EN
  • DE

LT1587C-1.5#TR

Part No LT1587C-1.5#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 714956-LT1587C-1.5#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1587C-1.5#TR CAD Model

Description

Product Overview: LT1587C-1.5#TR

The LT1587C-1.5#TR is a high-performance, low dropout (LDO) linear regulator from Linear Technology, designed to deliver a fixed output voltage of 1.5V with a maximum output current of up to 3A. This regulator is part of Linear Technology's LT1587 series, renowned for its high efficiency and stability when powering low voltage microprocessors and other digital logic circuits.

Key Features

  • Fixed Output Voltage: The LT1587C-1.5#TR provides a stable 1.5V output, which is critical for sensitive electronics that require precise voltage levels for optimal performance.
  • High Output Current: Capable of delivering up to 3A, this regulator can easily handle high current demands, making it suitable for a wide range of applications.
  • Low Dropout Voltage: The low dropout characteristic ensures efficient operation even when the input voltage is very close to the output voltage, which enhances battery life in portable applications.
  • Fast Transient Response: The device is optimized for a quick response to sudden changes in load, which is essential for maintaining voltage stability in dynamic systems.
  • Thermal Protection: Built-in thermal shutdown protects the device from overheating, ensuring long-term reliability and safety.
  • Overcurrent Protection: The LT1587C-1.5#TR also includes current limiting features to protect itself and the load from damage due to excessive current.

Applications

The LT1587C-1.5#TR is ideal for a variety of applications where a stable and reliable power supply is necessary. It is commonly used in:

  • Microprocessor and microcontroller systems
  • Low voltage logic supplies
  • Battery-powered devices
  • Portable instruments
  • Linear power supplies

Product Packaging

This regulator comes in a Tape and Reel (TR) package, which is suitable for automated assembly processes, making it an excellent choice for mass production requirements. The packaging ensures safe handling and protection of the components during transportation and storage.

Conclusion

The LT1587C-1.5#TR from Linear Technology is a robust, high-current LDO voltage regulator that offers precision, efficiency, and reliability for a wide range of electronic devices. Its advanced features and protective mechanisms make it a top choice for engineers and designers looking for a dependable power management solution.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess