EN
  • EN
  • DE

IPB100N08S2-07

Part No IPB100N08S2-07
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description OptiMOS® Power-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186022-IPB100N08S2-07
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IPB100N08S2-07 CAD Model

Description

The IPB100N08S2-07 is an OptiMOS™ power MOSFET from Infineon Technologies. It's an N-channel enhancement mode MOSFET designed for high-efficiency power conversion. It features very low on-state resistance (RDS(on)), making it suitable for applications where minimizing power loss is critical. The designation suggests a specific on-resistance class ('07' likely indicating 7 mΩ). This MOSFET is often used in synchronous rectification, DC-DC conversion, and other high-current switching applications.

Applications:

  • Synchronous Rectification in SMPS: Used in secondary-side rectification to increase power supply efficiency.
  • DC-DC Converters: Step-down and step-up converters for various voltage regulation needs.
  • Motor Control: Driving brushed and brushless DC motors in automotive and industrial applications.
  • Battery Management Systems (BMS): Switching and protecting battery packs in electric vehicles and portable devices.
  • High-Current Load Switching: Controlling high-current loads with minimal voltage drop.

Features:

  • Very Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Optimized for Synchronous Rectification: Designed for high efficiency in synchronous rectification circuits.
  • Logic Level Compatibility: Can be driven by logic-level signals.
  • Avalanche Rated: Robust against voltage transients.
  • 175°C Maximum Junction Temperature: Enables operation in harsh environments.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation and increases efficiency.
  • Reduced Heat Dissipation: Lower power losses mean less heat to manage.
  • Simplified Drive Circuitry: Logic-level compatibility simplifies the gate drive circuit.
  • Robustness: Avalanche rating provides added protection against voltage spikes.
  • High Temperature Operation: Can operate reliably in demanding thermal environments.

The IPB100N08S2-07 comes in a PG-263-3 (TO-263) package. Key electrical characteristics include a drain-source voltage (VDS) of 80V, a continuous drain current (ID) of 100A (limited by package), and a typical RDS(on) of around 7 mΩ at VGS = 10V. Refer to the Infineon datasheet for detailed specifications, application notes, and recommended operating conditions to ensure optimal performance and reliability.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess