EN
  • EN
  • DE

LT1587CT50

Part No LT1587CT50
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071450-LT1587CT50
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1587CT50 CAD Model

Description

Product Overview: LT1587CT50

The LT1587CT50 is a high-performance, low dropout (LDO) linear voltage regulator from Linear Technology, designed to deliver a fixed output of 5V with a robust current capacity of up to 3 amps. This regulator is an excellent choice for applications requiring a stable and reliable power supply with a low voltage drop, making it ideal for high-current digital and analog circuits that demand clean and consistent voltage levels.

Key Features

  • Fixed Output Voltage: The LT1587CT50 provides a fixed 5V output, which is a common voltage requirement for a wide range of electronic devices and integrated circuits.
  • High Output Current: With the ability to deliver up to 3A of continuous output current, this regulator can power even the most demanding circuits without faltering.
  • Low Dropout Voltage: The low dropout characteristic of this device ensures efficient operation even when the input voltage is close to the output voltage, thereby reducing power loss and improving overall efficiency.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device against overheating, ensuring long-term reliability and stability.
  • Overcurrent Protection: The LT1587CT50 includes overcurrent protection to prevent damage from excessive loads or short-circuit conditions.
  • Fast Transient Response: This regulator is designed to maintain stable output during rapid changes in load, which is critical for maintaining performance in dynamic systems.

Applications

The LT1587CT50's versatility makes it suitable for a wide array of applications, including but not limited to:

  • Microprocessor and microcontroller-based systems
  • High-speed logic and memory modules
  • Peripheral devices such as printers and modems
  • Portable electronic devices requiring a stable 5V supply
  • Power supplies for DSP and FPGA circuits

Product Specifications

Parameter Value
Output Voltage 5V
Output Current 3A
Dropout Voltage Typically 1.5V at full load
Package TO-220

With its robust design and reliable performance, the LT1587CT50 from Linear Technology is a top choice for engineers and designers looking for a high-quality power regulation solution.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess