EN
  • EN
  • DE

LTC6710TT

Part No LTC6710TT
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072625-LTC6710TT
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6710TT CAD Model

Description

Linear Technology LTC6710TT High-Speed, Dual Output Power Amplifier

The LTC6710TT from Linear Technology is an advanced, high-speed, dual output power amplifier designed to meet the demanding requirements of precision signal processing and control applications. This device is engineered to deliver exceptional performance with its fast settling time and low distortion, making it an ideal choice for driving A/D converters or as a buffer for high-speed DACs.

The LTC6710TT boasts a wide bandwidth which ensures that signals are amplified with high fidelity, maintaining the integrity of the input signal throughout the amplification process. With a slew rate that is optimized for high-speed operations, this power amplifier is capable of handling rapid changes in the input signal without sacrificing accuracy or output quality.

One of the standout features of the LTC6710TT is its dual output configuration. This allows for greater flexibility in system design, enabling engineers to use the amplifier in a variety of configurations such as differential or single-ended output modes. The dual outputs can also be used in parallel to increase output current capability or in series to achieve higher voltage swings.

The LTC6710TT is designed with thermal efficiency in mind. It comes in a thermally enhanced, compact package that helps to minimize thermal resistance and improve heat dissipation. This feature ensures reliable operation even under high load conditions, extending the life of the amplifier and maintaining stable performance.

Linear Technology has equipped the LTC6710TT with protection features, including over-temperature and over-current protection, which safeguard the device against adverse conditions that could potentially cause damage. This makes the LTC6710TT not only powerful but also robust and dependable for critical applications.

Whether it's for high-speed data acquisition systems, communication infrastructure, or sophisticated industrial equipment, the LTC6710TT is designed to deliver top-notch performance and reliability, making it a go-to choice for engineers looking for a dual output power amplifier that can keep pace with the speed and precision required in today's high-tech environments.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess