EN
  • EN
  • DE

LT1614CS8#TRPBF

Part No LT1614CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Charge Pump, Cuk
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) -1.24V
Maximum Output Voltage -24V
Output Current 750mA (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 119632-LT1614CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1614CS8#TRPBF CAD Model

Description

Product Overview: LT1614CS8#TRPBF

The LT1614CS8#TRPBF is a high-performance step-up DC/DC converter manufactured by Linear Technology, now part of Analog Devices. This compact and efficient integrated circuit is designed to provide a boost function in various electronic applications, making it a versatile choice for designers and engineers.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage as low as 1.1V, making it suitable for single-cell battery-powered applications, as well as higher voltage sources.
  • High Switching Frequency: With a switching frequency of up to 1.4MHz, the LT1614CS8#TRPBF allows for the use of small, low-profile inductors and capacitors, reducing the overall size of the power supply design.
  • Adjustable Output Voltage: The output voltage can be set with a single external resistor, providing flexibility and precision to meet specific design requirements.
  • High Efficiency: The device offers high efficiency, which minimizes heat generation and power loss, thus extending battery life in portable applications.
  • Low Shutdown Current: Featuring a low shutdown current of less than 1µA, it ensures minimal power consumption when in standby mode.

Applications

The LT1614CS8#TRPBF is ideal for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Medical Equipment
  • Wireless Communications
  • Power Backup Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1614CS8#TRPBF is no exception. It is designed to meet high standards of performance and reliability, ensuring stable operation in various environments and applications.

Packaging and Availability

The LT1614CS8#TRPBF comes in an 8-lead SOIC package, which is suitable for automated assembly processes and space-constrained applications. The device is available in tape and reel packaging, making it ideal for high-volume production.

With its robust feature set and versatile application range, the LT1614CS8#TRPBF from Linear Technology stands out as a reliable choice for designers looking to enhance the performance and efficiency of their power supply solutions.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5618 $51.3708
15+ $7.0251 $105.3765
23+ $6.8056 $156.5288
31+ $6.5860 $204.1660
40+ $6.3665 $254.6600
53+ $5.7079 $302.5187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess