EN
  • EN
  • DE

SY88905KC

Part No SY88905KC
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER CTRLR 1.25GBPS 10MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Laser Diode Controller
Data Rate 1.25Gbps
Number of Channels 1
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 28mA
Current - Bias 25mA
Temperature Range - Operating 0°C to 85°C
Case / Package 10-MSOP
Mounting Surface Mount
Win Source Part Number 107307-SY88905KC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88905KC CAD Model

Description

The SY88905KC, a cutting-edge offering from Microchip Technology, is a high-performance post-amplifier designed for use in fiber-optic receivers. This device is tailored for applications that demand low power consumption and high data rates, making it an ideal choice for telecommunications, data communications, and networking infrastructure.

Key Features

  • High Data Rates: The SY88905KC supports data rates up to 3.2 Gbps, ensuring compatibility with a variety of high-speed communication protocols.
  • Low Power Consumption: Designed for energy efficiency, this post-amplifier consumes minimal power, which is critical for reducing operational costs and heat dissipation in dense networking environments.
  • Signal Detection: It includes an integrated loss-of-signal (LOS) detection feature that provides a TTL logic-level output when the input optical signal falls below a specified level, enhancing the reliability of communication systems.
  • Peaking Control: The device offers adjustable peaking control, allowing optimization for various lengths of fiber and types of optical modules.
  • Chatter-Free LOS: The SY88905KC boasts a chatter-free LOS output, which is vital for stable system performance and accurate signal monitoring.

Applications

The versatility of the SY88905KC makes it suitable for a wide range of applications, including:

  • Gigabit Ethernet
  • Fibre Channel
  • SONET/SDH
  • Other optical links

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SY88905KC is no exception. Manufactured to the highest standards, this product is designed to meet the rigorous demands of industrial and commercial applications, ensuring long-term performance and stability.

Technical Specifications

Parameter Value Data Rate Up to 3.2 Gbps Power Supply 3.3V Operating Temperature -40°C to +85°C

You May Also Be Interested in

MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us
Microchip Technology
IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GB 5.5V 10MSOP / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16MLF / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7792 $60.4672
38+ $3.1012 $117.8456
58+ $3.0042 $174.2436
80+ $2.9071 $232.5680
103+ $2.8113 $289.5639
138+ $2.5202 $347.7876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess