LT1615IS5-1#TRPBF - Step-Up DC/DC Converter
The LT1615IS5-1#TRPBF from Linear Technology is a highly efficient, compact, and versatile step-up DC/DC converter designed to meet the needs of a wide range of portable electronic devices. This miniature, high-frequency switch-mode converter is part of Linear Technology's family of micropower step-up DC/DC converters, which are known for their low quiescent current and high efficiency across a broad spectrum of load conditions.
Key Features:
- Adjustable Output Voltage: The LT1615IS5-1#TRPBF provides an adjustable output voltage from 1.22V to as high as the input voltage will allow, making it suitable for a variety of applications requiring different voltage levels.
- High Efficiency: With efficiencies up to 96%, this converter ensures minimal power loss during the voltage conversion process, thereby extending battery life in portable devices.
- Low Quiescent Current: The device features a low quiescent current of only 20μA, which is ideal for battery-powered applications where power conservation is critical.
- Integrated Schottky Diode: The inclusion of an internal 0.5A, 36V Schottky diode simplifies the design and reduces external component count.
- Tiny Packaging: The LT1615IS5-1#TRPBF comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications.
Applications:
Thanks to its small size and high efficiency, the LT1615IS5-1#TRPBF is well-suited for a variety of applications, including but not limited to:
- Portable Medical Devices
- Handheld Instruments
- Wireless Transmitters
- MP3 Players
- Mobile Phones
- GPS Devices
Technical Specifications:
- Input Voltage Range: 1V to 10V
- Output Voltage Range: 1.22V to V<sub>IN
- Switch Current: 0.5A
- Operating Frequency: 1.2MHz
- Operating Temperature Range: -40°C to +85°C
The LT1615IS5-1#TRPBF is a testament to Linear Technology's commitment to providing innovative power management solutions that are both efficient and practical for designers looking to optimize their products in terms of size, power consumption, and performance.