EN
  • EN
  • DE

LT1617ES5-1#TRMPBF

Part No LT1617ES5-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG INV ADJ TSOT23 / Conv DC-DC 1V to 15V Inv Single-Out -34V 5-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Cuk, Charge Pump
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) -1V
Maximum Output Voltage -34V
Output Current 75mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 107766-LT1617ES5-1#TRMPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT1617
Introduction Date February 24, 2000
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1617ES5-1#TRMPBF CAD Model

Description

The LT1617ES5-1#TRMPBF is a compact, high-efficiency, step-up DC/DC converter designed and manufactured by Linear Technology. This versatile component is ideal for applications requiring voltage boosting in a small footprint. Its advanced design allows for a minimal number of external components, simplifying circuit design and reducing overall system cost.

Key Features

  • Adjustable Output Voltage: The LT1617ES5-1#TRMPBF allows users to set the desired output voltage through an external resistor divider, providing flexibility across various applications.
  • High Switching Frequency: With a 1.2MHz fixed switching frequency, this converter enables the use of small, low-cost capacitors and inductors, further reducing the size of the power supply design.
  • Low Quiescent Current: The device features a low quiescent current, making it suitable for battery-powered applications where power efficiency is critical.
  • Wide Input Voltage Range: The converter operates from an input voltage range of 1.2V to 15V, accommodating a variety of power sources including single-cell batteries.
  • Internal 1.4A Power Switch: An integrated 1.4A power switch provides robust power handling capability without the need for external FETs.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, protecting against overheating.

Applications

The LT1617ES5-1#TRMPBF is suitable for a wide range of applications, including but not limited to:

  • Portable electronics
  • GSM/CDMA cellular phones
  • Digital cameras
  • Medical diagnostic equipment
  • GPS receivers

Quality and Reliability

Linear Technology ensures that the LT1617ES5-1#TRMPBF meets the highest quality and reliability standards. The device is available in a small SOT-23 package, providing excellent power dissipation and space efficiency. It is also RoHS compliant and lead-free, catering to environmentally conscious design requirements.

With its robust feature set and compact design, the LT1617ES5-1#TRMPBF is an excellent choice for engineers looking to implement a reliable step-up power solution in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3131 $51.5655
12+ $8.4621 $101.5452
19+ $8.1976 $155.7544
26+ $7.9332 $206.2632
33+ $7.6687 $253.0671
44+ $6.8754 $302.5176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,348 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess