EN
  • EN
  • DE

LT1618EDD#TRPBF

Part No LT1618EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 1.5A 10DFN / Conv DC-DC 1.6V to 18V Step Up Single-Out 1.263V to 36V 10-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Buck-Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.6V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 1.263V
Maximum Output Voltage 36V (Switch)
Output Current 1.5A (Switch)
Frequency - Switching 1.4MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 130668-LT1618EDD#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT1618
Introduction Date August 13, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1618EDD#TRPBF CAD Model

Description

LT1618EDD#TRPBF - Step-Up DC/DC Converter by Linear Technology

The LT1618EDD#TRPBF is a high-performance, step-up (boost) DC/DC converter from Linear Technology, designed to provide a compact and efficient solution for power supply applications. This versatile component is capable of generating an adjustable output voltage that can be set higher than the input voltage, making it ideal for a variety of electronic devices and systems that require a stable and regulated power source.

This particular model comes in a small, 10-lead DFN package, ensuring a minimal footprint on the printed circuit board (PCB), which is crucial for space-constrained applications. The LT1618EDD#TRPBF operates over a wide input voltage range from 1.2V to 15V, making it suitable for single-cell Li-Ion batteries, multi-cell alkaline or NiMH batteries, as well as other standard power supplies.

With a switch frequency of 1.4MHz, the LT1618EDD#TRPBF allows for the use of small, low-cost capacitors and inductors, further reducing the overall size and cost of the power supply design. Additionally, the high switching frequency enables fast transient response, which is beneficial for applications that have rapidly changing load conditions.

The device features an internal 1.4A switch, which can deliver output voltages up to 36V, depending on the external components selected. Furthermore, the LT1618EDD#TRPBF incorporates several safety features, including soft-start capability to minimize inrush current during startup, and thermal shutdown to protect the device under over-temperature conditions.

Other key features of the LT1618EDD#TRPBF include its low quiescent current, which enhances energy efficiency, especially in battery-powered applications. It also offers a constant frequency current mode operation which provides excellent line and load regulation. The device's internal compensation minimizes the number of external components required, simplifying the design and reducing the time to market for products incorporating this DC/DC converter.

In summary, the LT1618EDD#TRPBF from Linear Technology is a reliable and flexible solution for designers looking to implement an efficient step-up power supply in their electronic projects. Its small form factor, wide input voltage range, and high-frequency operation make it an excellent choice for portable devices, LED drivers, and other applications where space and power efficiency are critical considerations.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8763 $55.1341
16+ $6.4626 $103.4016
24+ $6.2607 $150.2568
34+ $6.0587 $205.9958
43+ $5.8568 $251.8424
58+ $5.2509 $304.5522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess